location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rhombus 0911840 wind spinner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rhombus Check ‘Rhombus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Windspinner Lady Bug
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0911840 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712051213125
Category: Wind Spinners Check ‘Rhombus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rhombus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71808
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Feb 2023 13:26:34
The date of the most recent change of the data-sheet in Icecat's system
Long product name Rhombus 0911840 wind spinner :
The short editorial description of Rhombus 0911840 wind spinner

Windspinner Lady Bug
More>>>
Rhombus 0911840 wind spinner:
The official marketing text of Rhombus 0911840 wind spinner as supplied by the manufacturer

Decorate your garden or the beach with this windcatcher in the shape of a ladybug. Very sturdy and easy to set up. Size: 48 x 73 cm. Packed in plastic bag with header card with Euro logo.

Short summary description Rhombus 0911840 wind spinner:
This short summary of the Rhombus 0911840 wind spinner data-sheet is auto-generated and uses the product title and the first six key specs.

Rhombus 0911840, Single wind spinner, Red, Ladybug

Long summary description Rhombus 0911840 wind spinner:
This is an auto-generated long summary of Rhombus 0911840 wind spinner based on the first three specs of the first five spec groups.

Rhombus 0911840. Product type: Single wind spinner, Theme: Ladybug, Product color: Red. Package width: 10.2" (260 mm), Package depth: 0.197" (5 mm), Package height: 23.6" (600 mm). Packaging languages (ISO 639 format): Dutch, English, German, French, Spanish, Italian. Pallet height: 63" (160 cm), Shipping (inner) case width: 24.6" (62.5 cm), Shipping (inner) case length: 19.5" (49.5 cm). Shipping (inner) case net weight: 5.78 lbs (2.62 kg), Master (outer) case net weight: 19.4 oz (550 g)

Features
Product type *
Single wind spinner
Theme *
Ladybug
Product color *
Red
Recommended gender
Boy/Girl
Country of origin
China
Intrastat code
95030099
Packaging data
Package width
10.2" (260 mm)
Package depth
0.197" (5 mm)
Package height
23.6" (600 mm)
Package weight
7.13 oz (202 g)
Package type
Polybag
Packaging languages
Spanish, Italian, French, German, Dutch, English
Packaging content
Batteries included
No
Supplier features
Assembly required
No
Packaging languages (ISO 639 format)
Dutch, English, German, French, Spanish, Italian
Logistics data
Pallet height
63" (160 cm)
Shipping (inner) case width
24.6" (62.5 cm)
Shipping (inner) case length
19.5" (49.5 cm)
Shipping (inner) case height
4.33" (11 cm)
Quantity per shipping (inner) case
12 pc(s)
Shipping (inner) case GTIN (EAN/UPC)
8712051581859
Master (outer) case width
0.394" (10 mm)
Master (outer) case length
0.394" (10 mm)
Master (outer) case height
0.394" (10 mm)
Master (outer) case weight
19.4 oz (550 g)
Quantity per master (outer) case
96 pc(s)
Master (outer) case GTIN (EAN/UPC)
8712051581866
Other features
Shipping (inner) case net weight
5.78 lbs (2.62 kg)
Master (outer) case net weight
19.4 oz (550 g)