location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 14957 beach ball 48" (122 cm) Vinyl Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14957
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14957
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138945034
Category: Beach Balls Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102344
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:05:20
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Bestway 14957 beach ball 48" (122 cm) Vinyl Black, White:
This short summary of the Bestway 14957 beach ball 48" (122 cm) Vinyl Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 14957, 48" (122 cm), 3 yr(s), Vinyl, Black, White

Long summary description Bestway 14957 beach ball 48" (122 cm) Vinyl Black, White:
This is an auto-generated long summary of Bestway 14957 beach ball 48" (122 cm) Vinyl Black, White based on the first three specs of the first five spec groups.

Bestway 14957. Diameter: 48" (122 cm). Recommended age (min): 3 yr(s). Weight: 18.1 oz (512 g). Material: Vinyl, Product color: Black, White

Features
Material *
Vinyl
Recommended age (min) *
3 yr(s)
Product color *
Black, White
Intrastat code
95030095
Safety warning
EU TSD warning
Not for children under 36 months
Technical details
Package volume
26000 cm³
Weight & dimensions
Diameter *
48" (122 cm)
Weight
18.1 oz (512 g)
Packaging data
Package width
10.2" (260 mm)
Package depth
0.433" (11 mm)
Package height
13.4" (340 mm)
Package type
Blister
Logistics data
Quantity per pallet
960 pc(s)
Minimum order quantity
6 pc(s)
Brand Image Article code product Stock Price from
Bestway 31017 beach ball 48" (122 cm) Vinyl Multicolor Bestway 31017 beach ball 48" (122 cm) Vinyl Multicolor
(show image)
31017 Inflatable SPLASH & PLAY Beach Ball