location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Palm Zire 71 NON 16MB OS5 USB Cradle handheld mobile computer 320 x 320 pixels 5.29 oz (150 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Palm Check ‘Palm’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Zire 71 NON 16MB OS5 USB Cradle
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P80720ML3
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Palm’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Palm: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24368
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Palm Zire 71 NON 16MB OS5 USB Cradle handheld mobile computer 320 x 320 pixels 5.29 oz (150 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 320 x 320 pixels
  • - 0.016 GB
  • - 0.144 GHz
  • - Lithium-Ion (Li-Ion)
Long product name Palm Zire 71 NON 16MB OS5 USB Cradle handheld mobile computer 320 x 320 pixels 5.29 oz (150 g) :
The short editorial description of Palm Zire 71 NON 16MB OS5 USB Cradle handheld mobile computer 320 x 320 pixels 5.29 oz (150 g)

Palm Zire 71- 144 MHz ARM 16 MB Palm OS® 5.2.1 SD Slot Ingebouwde digitale camera (640 x 480 VGA-resolutie) MP3-audiospeler Hi-Res kleurendisplay (320 x 320). Wordt geleverd met Desktopsoftware USB Cradle stylus adapter.
More>>>
Short summary description Palm Zire 71 NON 16MB OS5 USB Cradle handheld mobile computer 320 x 320 pixels 5.29 oz (150 g):
This short summary of the Palm Zire 71 NON 16MB OS5 USB Cradle handheld mobile computer 320 x 320 pixels 5.29 oz (150 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Palm Zire 71 NON 16MB OS5 USB Cradle, 320 x 320 pixels, TFT, 65536 colors, 0.016 GB, 0.144 GHz, OMAP310

Long summary description Palm Zire 71 NON 16MB OS5 USB Cradle handheld mobile computer 320 x 320 pixels 5.29 oz (150 g):
This is an auto-generated long summary of Palm Zire 71 NON 16MB OS5 USB Cradle handheld mobile computer 320 x 320 pixels 5.29 oz (150 g) based on the first three specs of the first five spec groups.

Palm Zire 71 NON 16MB OS5 USB Cradle. Display resolution: 320 x 320 pixels. Internal memory: 0.016 GB. Processor frequency: 0.144 GHz

Brand Image Article code product Stock Price from
Palm

Palm ZIRE 21 OS 5.2.1 8MB handheld mobile computer 160 x 160 pixels 3.84 oz (109 g)
(show image)
P80730ML3 ZIRE 21 OS 5.2.1 8MB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)