Garmin logo

Garmin nuvi 1300 navigator Fixed 4.3" LCD Touchscreen 5.7 oz (161.6 g) Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29520
Info modified on:
10 Aug 2024, 07:27:50
Long product name Garmin nuvi 1300 navigator Fixed 4.3" LCD Touchscreen 5.7 oz (161.6 g) Silver:

nuvi 1300, 4.3", TFT, 480x272, microSD, 4h, 161.6g

Short summary description Garmin nuvi 1300 navigator Fixed 4.3" LCD Touchscreen 5.7 oz (161.6 g) Silver:

Garmin nuvi 1300, Internal storage, 2D, 4.3", 480 x 272 pixels, LCD, 3.81 x 2.25"

Long summary description Garmin nuvi 1300 navigator Fixed 4.3" LCD Touchscreen 5.7 oz (161.6 g) Silver:

Garmin nuvi 1300. Map storage: Internal storage, Map view options: 2D. Display diagonal: 4.3", Display resolution: 480 x 272 pixels, Display: LCD. Form factor: Fixed, Product color: Silver, Interface type: Touch Screen. Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 4 h. Weight: 5.7 oz (161.6 g), Width: 4.8" (122 mm), Depth: 0.63" (16 mm)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.