location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link NIC ENet 108Mpbs Wless PCCard 32bit 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NIC ENet 108Mpbs Wless PCCard 32bit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWL-G650
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 181745
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 3 years
Long product name D-Link NIC ENet 108Mpbs Wless PCCard 32bit 54 Mbit/s :
The short editorial description of D-Link NIC ENet 108Mpbs Wless PCCard 32bit 54 Mbit/s

D-Link AirPlus Xtreme G DWL G650 - Network adapter - CardBus - 54 Mbps
More>>>
D-Link NIC ENet 108Mpbs Wless PCCard 32bit 54 Mbit/s:
The official marketing text of D-Link NIC ENet 108Mpbs Wless PCCard 32bit 54 Mbit/s as supplied by the manufacturer

D-Link, the industry pioneer in wireless networking, introduces another performance breakthrough in wireless connectivity—the D-Link AirPlus Xtreme G™ series of high-speed devices capable of transfer rates up to 54Mbps.

The D-Link AirPlus DWL-G650 Cardbus Adapter is a wireless cardbus featuring the very latest in advanced wireless silicon chip technology including enhanced security to shield and protect your wireless communication from intruders. The DWL-G650 also works with 802.11b standard wireless devices and when used with other D-Link AirPlus Xtreme G products delivers throughput speeds capable of handling heavy data payloads including real-time MPEG video streaming.

The DWL-G650 features 802.1x** for wireless user authentication, as well as WPA** (Wi-Fi Protected Access) providing you a much higher level of security for your data and communications than has previously been available in a wireless networking solution.

The D-Link AirPlus DWL-G650 also includes a configuration utility to discover available wireless networks and create and save detailed connectivity profiles for those networks most often accessed.

The DWL-G650 is a powerful 32-bit cardbus adapter that installs quickly and easily into laptop PCs and when used with other D-Link AirPlus Xtreme G products automatically connects to the network. Like all D-Link wireless adapters, the DWL-G650 can be used in ad-hoc mode to connect directly with other cards for peer-to-peer file sharing or in infrastructure mode to connect with a wireless access point or router for access to the Internet in your office or home network.

Short summary description D-Link NIC ENet 108Mpbs Wless PCCard 32bit 54 Mbit/s:
This short summary of the D-Link NIC ENet 108Mpbs Wless PCCard 32bit 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link NIC ENet 108Mpbs Wless PCCard 32bit, CardBus, 54 Mbit/s

Long summary description D-Link NIC ENet 108Mpbs Wless PCCard 32bit 54 Mbit/s:
This is an auto-generated long summary of D-Link NIC ENet 108Mpbs Wless PCCard 32bit 54 Mbit/s based on the first three specs of the first five spec groups.

D-Link NIC ENet 108Mpbs Wless PCCard 32bit. Host interface: CardBus. Maximum data transfer rate: 54 Mbit/s

Ports & interfaces
Host interface *
CardBus
Network
Maximum data transfer rate *
54 Mbit/s
Security algorithms
128-bit WEP
Bandwidth
2.4 GHz
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Weight
1.94 oz (55 g)
Other features
Dimensions (WxDxH)
2.13 x 4.49 x 0.354" (54 x 114 x 9 mm)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 03:38:30
Uk has collected 1 expert review for D-Link NIC ENet 108Mpbs Wless PCCard 32bit 54 Mbit/s and the rating is 74 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
74%
Brand Image Article code product Stock Price from
D-Link AirPlus XtremeG - 108Mbps Super G Wireless 802.11g PCI adapter 108 Mbit/s D-Link AirPlus XtremeG - 108Mbps Super G Wireless 802.11g PCI adapter 108 Mbit/s
(show image)
DWL-G520/DE AirPlus XtremeG - 108Mbps Super G Wireless 802.11g PCI adapter 0.00
(excl. VAT)
0 (incl. VAT)
D-Link 802.11b Wireless LAN CardBus Adapter 11 Mbit/s D-Link 802.11b Wireless LAN CardBus Adapter 11 Mbit/s
(show image)
DWL-610 802.11b Wireless LAN CardBus Adapter 0.00
(excl. VAT)
0 (incl. VAT)
D-Link AirPlus XtremeG - 108Mbps Super G Wireless 802.11g PCI adapter 108 Mbit/s D-Link AirPlus XtremeG - 108Mbps Super G Wireless 802.11g PCI adapter 108 Mbit/s
(show image)
DWL-G520 AirPlus XtremeG - 108Mbps Super G Wireless 802.11g PCI adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)