HP logo

HP Modular SAN Array 1000 including 7 x 36 GB drives (10k rpm) disk array

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
97820
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
3-year, on-site limitedfor MSA1000, Fibre Channel cables and SFP transceivers; the greater of 1-year limitedor the remaining serverfor Fibre Channel host adaptors.
HP Modular SAN Array 1000 including 7 x 36 GB drives (10k rpm) disk array:

Single port 2GB Fibre Channel I/O module or optional 6-port 2GB Fibre Channel Fabric Switch. Allows for utilization of existing Universal 1" Ultra2 and/or Ultra3 SCSI drives.

Short summary description HP Modular SAN Array 1000 including 7 x 36 GB drives (10k rpm) disk array:

HP Modular SAN Array 1000 including 7 x 36 GB drives (10k rpm)

Long summary description HP Modular SAN Array 1000 including 7 x 36 GB drives (10k rpm) disk array:

HP Modular SAN Array 1000 including 7 x 36 GB drives (10k rpm)

Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.