location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A30 1.2 MP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
POWERSHOT A30
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7635A015
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25223
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon PowerShot A30 1.2 MP :
The short editorial description of Canon PowerShot A30 1.2 MP

POWERSHOT A30 6X DIGITALE ZOOM GR
More>>>
Canon PowerShot A30 1.2 MP:
The official marketing text of Canon PowerShot A30 1.2 MP as supplied by the manufacturer

The PowerShot A30 is the new entry-level zoom digital camera, featuring high quality 3x optical zoom lenses covering a 35-105mm range (35mm equivalent) and a bright maximum aperture of f2.8. With a 1.2M pixel CCD sensor for capturing even the finest details the PowerShot A30 images are great for email and use on the Internet.
Packed full of features this camera can be simply connected to Canon's range of direct print printers* and is even capable of capturing movie clips. Perfect pictures are always assured with Canon's advanced photo know-how.

Short summary description Canon PowerShot A30 1.2 MP:
This short summary of the Canon PowerShot A30 1.2 MP data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot A30, 1.2 MP, 8.82 oz (250 g)

Long summary description Canon PowerShot A30 1.2 MP:
This is an auto-generated long summary of Canon PowerShot A30 1.2 MP based on the first three specs of the first five spec groups.

Canon PowerShot A30. Megapixel: 1.2 MP. Weight: 8.82 oz (250 g)

Picture quality
Megapixel *
1.2 MP
Flash
Flash modes *
Auto
Display
Display *
LCD
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
8.82 oz (250 g)
Other features
Dimensions (WxDxH)
4.34 x 2.8 x 1.48" (110.3 x 71 x 37.6 mm)
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:58:53
Uk has collected 4 expert reviews for Canon PowerShot A30 1.2 MP but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
steves-digicams.com
Updated:
2017-03-01 06:58:53
The PowerShot A30 has a 1.2 megapixel CCD, a 3x optical zoom lens and offers features and image quality normally found in more expensive models. Features such as a movie mode; a shutter speed range of 15 seconds to 1/1500 second; manual exposure; spot...
0%