location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS 330 2 MP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
330
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7644A010
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75096
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 year
Long product name Canon Digital IXUS 330 2 MP :
The short editorial description of Canon Digital IXUS 330 2 MP

Digital IXUS 330/NON 2mio pixels CCD,3x optical zoom,Li-Ion battery,shooting modes+Colour effect
More>>>
Canon Digital IXUS 330 2 MP:
The official marketing text of Canon Digital IXUS 330 2 MP as supplied by the manufacturer

The Digital IXUS 330 is a compact elegant camera full of features for complete picture-taking control. The ergonomically designed cross-key controls make this camera easy to operate. The Digital IXUS 330 features a high-quality 35-105mm (35mm equivalent) 3x optical zoom lens, with a bright maximum aperture of f2.7. Its 2.0-megapixel CCD captures even the finest details. Canon's latest intelligent three-point focusing system AiAF (Artificial intelligence Auto Focus) and evaluative exposure systems ensure the subject is always in focus and correctly exposed. The camera incorporates a unique "intelligent-orientation sensor" making the camera aware of which way you're holding it up. The Digital IXUS 330 also supports Canon's Direct Print printers. Direct Printing is the quickest and easiest way to get photo-quality prints without a PC. Simply connect the camera to the printer, select the image on your camera, and print. With the 330's movie mode, it is possible to capture movie clips up to 30 seconds with sound and, by making use of the video lead supplied, the camera can be connected to a TV set, to view and share photos and movies. With the "My Camera" function the camera can be personalized by adding sounds and pictures. The Digital IXUS 330 is fully automatic, with a built-in flash firing when needed, however the more adventurous photographer can have greater control by accessing the camera's more advanced features. Users can choose between two metering modes (Evaluative and Spot, with AE lock), select from a range of White Balance settings (auto, 5 Pre-set and custom), alter the equivalent ISO film speed setting (from ISO 50 to 400) and control the flash. The Photo Effects option allows images to be taken in vivid color, neutral, sepia and black and white. There is also a Stitch Assist mode for taking panorama shots that can be merged using the supplied PhotoStitch application. Going digital means easy connectivity between the camera and your PC's USB port opening up the whole new world of digital imaging. Canon's software suite for PC/Mac includes user-friendly Canon ZoomBrowser EX, PhotoStitch and PhotoRecord. This camera comes with a high-power Li-ion rechargeable battery pack. The Digital IXUS 330 supports Exif Print.

Short summary description Canon Digital IXUS 330 2 MP:
This short summary of the Canon Digital IXUS 330 2 MP data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Digital IXUS 330, 2 MP, 8.64 oz (245 g)

Long summary description Canon Digital IXUS 330 2 MP:
This is an auto-generated long summary of Canon Digital IXUS 330 2 MP based on the first three specs of the first five spec groups.

Canon Digital IXUS 330. Megapixel: 2 MP. Digital zoom: 2.5x, Focal length range: 5.4 - 16.2 mm. Internal memory: 8 MB. Weight: 8.64 oz (245 g)

Picture quality
Megapixel *
2 MP
Lens system
Digital zoom *
2.5x
Focal length range
5.4 - 16.2 mm
Flash
Flash modes *
Auto
Memory
Internal memory
8 MB
Display
Display *
LCD
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
8.64 oz (245 g)
Other features
Dimensions (WxDxH)
3.73 x 2.46 x 1.24" (94.8 x 62.5 x 31.5 mm)
Digital SLR
No