CoreParts logo

CoreParts ML12070 projector lamp 330 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51282
Info modified on:
12 Mar 2024, 12:29:43
Bullet Points CoreParts ML12070 projector lamp 330 W:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 months Warranty
Guarantee:
12 months
Long product name CoreParts ML12070 projector lamp 330 W:

Projector Lamp for Christie 330 Watt, 2000 Hours fit for Christie Projector LX1000

Short summary description CoreParts ML12070 projector lamp 330 W:

CoreParts ML12070, 330 W, 2000 h, Christie: LX1000

Long summary description CoreParts ML12070 projector lamp 330 W:

CoreParts ML12070. Bulb power: 330 W, Service life of lamp: 2000 h, Compatibility: Christie: LX1000, Country of origin: China

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.