location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Bubble Jet i6500 inkjet printer Color 4800 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bubble Jet i6500
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8534A019
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76730
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon Bubble Jet i6500 inkjet printer Color 4800 x 1200 DPI :
The short editorial description of Canon Bubble Jet i6500 inkjet printer Color 4800 x 1200 DPI

Bubble Jet i6500 A3+ Photo 4800x1200 dpi
More>>>
Canon Bubble Jet i6500 inkjet printer Color 4800 x 1200 DPI:
The official marketing text of Canon Bubble Jet i6500 inkjet printer Color 4800 x 1200 DPI as supplied by the manufacturer

The Bubble Jet i6500 is the wide format printer of choice for the graphics business or creative office. The fastest in its class, it offers outstanding quality and borderless photos up to A3+ size.

Features
- Up to 4800x1200 dpi resolution
- Advanced MicroFine Droplet Technology
- Up to 17ppm in mono and 12ppm in colour
- Single Ink technology and fast borderless photo printing up to A3+
- Optional PostScript RIP solution
- USB and parallel interfaces

Short summary description Canon Bubble Jet i6500 inkjet printer Color 4800 x 1200 DPI:
This short summary of the Canon Bubble Jet i6500 inkjet printer Color 4800 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Bubble Jet i6500, Color, 4800 x 1200 DPI, 4, 10.8 ppm

Long summary description Canon Bubble Jet i6500 inkjet printer Color 4800 x 1200 DPI:
This is an auto-generated long summary of Canon Bubble Jet i6500 inkjet printer Color 4800 x 1200 DPI based on the first three specs of the first five spec groups.

Canon Bubble Jet i6500. Color, Number of print cartridges: 4. Maximum resolution: 4800 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 10.8 ppm

Features
Color *
Yes
Number of print cartridges *
4
Printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
10.8 ppm
Print speed (color, normal quality, A4/US Letter)
4.3 ppm
Input & output capacity
Maximum input capacity
100 sheets
Ports & interfaces
I/O ports
USB
Design
Market positioning *
Home & office
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows XP, Windows 2000, Windows Millennium, Windows 98, Windows NT 4.0, Windows 95 Mac OS 8.6-9.x / Mac OS X v10.2.1 +
Minimum storage drive space
15 MB
Weight & dimensions
Weight
15.4 lbs (7 kg)
Packaging data
Bundled software
Windows: Easy-PhotoPrint, Easy-WebPrint Mac: Easy-PhotoPrint
Other features
Dimensions (WxDxH)
22.6 x 13.1 x 7.72" (573 x 334 x 196 mm)
Print technology
Inkjet
Interface
Parallel (IEEE 1284) & USB
Standard input trays
A3+, A3, Ledger+, Ledger, B4, A4, B5, A5, Letter, Legal, Envelopes (DL size / Commercial 10), 4"x6", 5"x7" & custom size
Print head
MicroFine Droplet Technology