location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge R330 server 1 TB Rack (1U) Intel® Xeon® E3-1220V6 3 GHz 8 GB DDR4-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R330
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V7M4F
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116282112 show
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72120
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:12:09
The date of the most recent change of the data-sheet in Icecat's system
Troubleshooting Guide (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL V7M4F user manual (10.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL PowerEdge R330 server 1 TB Rack (1U) Intel® Xeon® E3-1220V6 3 GHz 8 GB DDR4-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® E3-1220V6 3 GHz
  • - 8 GB 2400 MHz DDR4-SDRAM
  • - 1 TB DVD±RW
  • - Rack (1U)
Long product name DELL PowerEdge R330 server 1 TB Rack (1U) Intel® Xeon® E3-1220V6 3 GHz 8 GB DDR4-SDRAM :
The short editorial description of DELL PowerEdge R330 server 1 TB Rack (1U) Intel® Xeon® E3-1220V6 3 GHz 8 GB DDR4-SDRAM

Intel Xeon E3-1220 v6 (8M Cache, 3GHz), 8GB DDR4 2400MHz, 1000GB HDD, DVD±RW, Matrox G200, Gigabit Ethernet
More>>>
DELL PowerEdge R330 server 1 TB Rack (1U) Intel® Xeon® E3-1220V6 3 GHz 8 GB DDR4-SDRAM:
The official marketing text of DELL PowerEdge R330 server 1 TB Rack (1U) Intel® Xeon® E3-1220V6 3 GHz 8 GB DDR4-SDRAM as supplied by the manufacturer

Accelerate application performance in SMB and Remote Office/Branch Office.
Drive applications faster while providing room for future growth with the the latest Intel® Xeon® processor E3-1200 v5 product family, DDR4 memory and PCIe Gen3 I/O.

- Drive greater memory performance and expand capacity up to 64GB through time with 4 x DIMM slots and DDR4 memory, which transfer data 33% faster than previous-generation DDR3.2
- Boost data throughput with 2 x PCIe Gen 3.0 slots driving 2x data throughput compared to Generation 2.0.
- Drive 2x IOPS performance with the PowerEdge PERC9 RAID Controller, compared to previous-generation PowerEdge R320 equipped with PERC8.

Discover greater versatility
Harness data growth with up to 4 x internal 3.5" cabled or hot plug HDD or 8 x 2.5" hot plug HDD.
Enhance storage options with up to two optional 1.8" SSD drives to accelerate system boot/reboot time.
Adapt to changing workload conditions with a virtualization-ready server supporting Citrix® ZenServer®, Microsoft Hyper -V, VMware® vSphere ESXi, and R ed Hat® Enterprise Virtualization.

Maximize operational efficiency
- Deploy rapidly and turn the server over for productive work sooner with Dell OpenManage systems management solutions.
- Easily monitor system health and behavior with a simple, intuitive Dell OpenManage Essentials console.
- Save IT administrator time by automating firmware updates — up to 92% reduction in firmware update time using Repository Manager auto-updates compared to manual updates.

Short summary description DELL PowerEdge R330 server 1 TB Rack (1U) Intel® Xeon® E3-1220V6 3 GHz 8 GB DDR4-SDRAM:
This short summary of the DELL PowerEdge R330 server 1 TB Rack (1U) Intel® Xeon® E3-1220V6 3 GHz 8 GB DDR4-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerEdge R330, 3 GHz, E3-1220V6, 8 GB, DDR4-SDRAM, 1 TB, Rack (1U)

Long summary description DELL PowerEdge R330 server 1 TB Rack (1U) Intel® Xeon® E3-1220V6 3 GHz 8 GB DDR4-SDRAM:
This is an auto-generated long summary of DELL PowerEdge R330 server 1 TB Rack (1U) Intel® Xeon® E3-1220V6 3 GHz 8 GB DDR4-SDRAM based on the first three specs of the first five spec groups.

DELL PowerEdge R330. Processor family: Intel® Xeon®, Processor frequency: 3 GHz, Processor model: E3-1220V6. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, HDD size: 3.5". Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Chassis type: Rack (1U)

Processor
Processor family *
Intel® Xeon®
Processor model *
E3-1220V6
Processor frequency *
3 GHz
Processor boost frequency
3.5 GHz
Processor cores
4
Processor cache
8 MB
Number of processors installed
1
Processor cache type
Smart Cache
System bus rate
8 GT/s
Processor socket
LGA 1151 (Socket H4)
Processor threads
4
Memory
Internal memory *
8 GB
Internal memory type *
DDR4-SDRAM
Memory slots
4x DIMM
ECC
Yes
Memory clock speed
2400 MHz
Maximum internal memory *
64 GB
Storage
Total storage capacity *
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD size
3.5"
Optical drive type *
DVD±RW
Network
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
Ports & interfaces
VGA (D-Sub) ports quantity
2
Serial ports quantity
1
Expansion slots
PCI Express x4 (Gen 3.x) slots
1
PCI Express x8 (Gen 3.x) slots
1
Design
Chassis type *
Rack (1U)
Rack mounting
Yes
Performance
Trusted Platform Module (TPM)
Yes
Software
Operating system installed *
No
Compatible operating systems *
Microsoft Windows Server 2012 R2 Microsoft Windows Server 2012 Red Hat Enterpise Linux SUSE Linux Enterprise Server 12 SP1 SUSE Linux Enterprise Server 11 SP4 VMware vSphere ESXi
Power
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 120000" (0 - 3048 m)
Non-operating altitude
0 - 472440.9" (0 - 12000 m)
Weight & dimensions
Width
17.1" (434 mm)
Depth
24.6" (625 mm)
Height
1.69" (42.8 mm)
Weight
30.4 lbs (13.8 kg)