Bestway logo

Bestway Lay-Z-Spa 54173 hot tub/spa 1050 L 7 person(s) Square Brown, White

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
199850
Info modified on:
08 Sept 2023, 10:59:12
Bullet Points Bestway Lay-Z-Spa 54173 hot tub/spa 1050 L 7 person(s) Square Brown, White:
  • - 220-240V~50Hz, 2060W at 20℃
  • - Specifications: Capacity 5-7 adults Water Capacity 1050 L (277 gal.) Inflated Size 2.01m x 2.01m x 80cm (79" x 79" x 31.5") Filter Pump Flow Rate 1,325 L/h (350 gal./h) Max. Heating Capability 40℃(104℉) Heating System 1.0~2.0 ℃/h (2-4 ℉/h) Jet Nozzles 8 PCs Filled Weight 1,117 kg (2,463 Lb.)
  • - Pre-tested pump and spa pool
  • - Relax with these hot features: - Lay-Z-Spa™ Hydrodynamic massage system has 8 adjustable hydrojets and all around soothing airjets - Lay-Z-Spa™ ClearSoft™ Water Treatment System provides high water quality - Power Saving System: Automatic start/stop timer-controlled heating system - Aqua Glow - water powered LED light changes colors when activated - Integrated water filtration system
  • - Inflated walls are made of TriTech™ material, providing ultimate in durability and comfort
  • - Inflatable lounge and seat provides comfortable experience
  • - Reinforced cover with safety lock clips and built-in air chamber for insulation
  • - Air pad protector keeps water temperatures warm
  • - Soft, insulated floor with convenient drain valve
  • - 2 easy-lift handles to help move the spa pool (when empty)
  • - Grounding Fault Detection system enabled in order to provide enhanced user safety
  • - Heating and bubbling work together to provide a comfortable massage experience
  • - Pump is supplied with a residual current device - rated residual operating current not exceeding 10mA
  • - Additional exhaust fitting provides quicker deflation of spa when user is ready to store the spa
  • - Digitally controlled pump with soft-touch control panel
  • - Inflates using the spa’s pump Contents: One pool liner, one pool cover, one spa pump, one chemical floater, one filter cartridge (VI), two water powered LED lights, one air pad protector, one repair kit, AirJet™ system, HydroJet™ system * Shelf box with picture
Long product name Bestway Lay-Z-Spa 54173 hot tub/spa 1050 L 7 person(s) Square Brown, White:

79" x 79" x 31.5"/2.01m x 2.01m x 80cm Maldives HydroJet Pro

Short summary description Bestway Lay-Z-Spa 54173 hot tub/spa 1050 L 7 person(s) Square Brown, White:

Bestway Lay-Z-Spa 54173, 1050 L, 7 person(s), Square, Bubble/Jet massage, Brown, White, 1300 l/h

Long summary description Bestway Lay-Z-Spa 54173 hot tub/spa 1050 L 7 person(s) Square Brown, White:

Bestway Lay-Z-Spa 54173. Capacity: 1050 L, Number of persons: 7 person(s), Shape: Square. AC input voltage: 220-240 V, AC input frequency: 50 Hz. Width: 79.1" (2010 mm), Depth: 79.1" (2010 mm), Height: 31.5" (800 mm). Package width: 37" (940 mm), Package depth: 29.5" (750 mm), Package height: 32.3" (820 mm). Minimum order quantity: 1 pc(s), Quantity per pallet: 2 pc(s)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.