location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR Access Point Wless 54Mbps 802.11g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Access Point Wless 54Mbps 802.11g
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WG602GE
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 176702
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2019 10:49:53
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 3 year
Long product name NETGEAR Access Point Wless 54Mbps 802.11g :
The short editorial description of NETGEAR Access Point Wless 54Mbps 802.11g

WG602 - 802.11g 54Mbps Wireless Access Point
More>>>
NETGEAR Access Point Wless 54Mbps 802.11g:
The official marketing text of NETGEAR Access Point Wless 54Mbps 802.11g as supplied by the manufacturer

802.11g 54Mbps Wireless Access Point
Configure with intuitive Install Assistant
Extend your existing Ethernet network to remote locations with high speed wireless networking
Works with both IEEE 802.11b + 802.11g (both 2.4 GHz)
128-bit WEP encryption prevents unauthorised access to your network
Restrict wireless network access with MAC address authentication
Up to 5x Faster and Backward Compatible with 802.11b Wireless Networks

NETGEAR’s WG602 Wireless Access Point connects to all IEEE 802.11b wireless networks. And it lets you add new clients at the screaming-fast IEEE 802.11g standard at 54 Mbps, while it maintains support for your existing 802.11b network–taking care of today’s needs as well as tomorrow’s. With its high-speed data transmission of up to 54 Mbps network users can share a broadband Internet connection, access e-mail, download large files, videoconference, and distribute and play digital images, videos, and MP3 files. Easy to set up and use, NETGEAR’s Smart Wizard install assistant makes installations a cinch. And with up to 128-bit WEP encryption, you can rest assured that your wireless network communications are private.

High-Speed
Simultaneously supports both IEEE 802.11b and 802.11g standard devices and networks. This dual mode capability protects your 802.11b wireless investment and, at the same time, has you ready for the up to five times faster 802.11g. Provides connectivity to a wired or wireless network for expanded bandwidth. Higher speeds expedite large file downloads and facilitate videoconferencing and the distribution and playing of high-quality multimedia content.

Secure
Provides the highest available level of industry-standard WEP encryption: 128-bit for both 802.11b and 802.11g devices. MAC address authentication offers enhanced security by ensuring only authorized users can access the network. Wi-Fi Protected Access using a pre-shared key (WPA-PSK) also supported.

Dependable
Connect two LANS wirelessly using the bridge mode. Extend your wireless signal by adding a WG602 in repeater mode.
Dynamic rate shifting according to environmental conditions achieves the fastest possible connections. Thorough testing ensures quality and reliable operation, which NETGEAR backs up with a solid 3-year warranty.

Short summary description NETGEAR Access Point Wless 54Mbps 802.11g:
This short summary of the NETGEAR Access Point Wless 54Mbps 802.11g data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR Access Point Wless 54Mbps 802.11g, 2.412 GHz, External, Detachable antenna, 2 dBi, 0.054 Gbit/s, IEEE 802.31 10 BASE-T, IEEE 802.1u 100 BASE-TX

Long summary description NETGEAR Access Point Wless 54Mbps 802.11g:
This is an auto-generated long summary of NETGEAR Access Point Wless 54Mbps 802.11g based on the first three specs of the first five spec groups.

NETGEAR Access Point Wless 54Mbps 802.11g. Bandwidth: 2.412 GHz. Antenna type: External, Antenna features: Detachable antenna, Antenna gain level (max): 2 dBi. Data transfer rate: 0.054 Gbit/s, Networking features: IEEE 802.31 10 BASE-T, IEEE 802.1u 100 BASE-TX

Features
Bandwidth
2.412 GHz
Antenna
Antenna type *
External
Antenna features
Detachable antenna
Antenna
Antennas quantity
1
Antenna gain level (max)
2 dBi
Other features
Data transfer rate
0.054 Gbit/s
Networking features
IEEE 802.31 10 BASE-T, IEEE 802.1u 100 BASE-TX
Country Distributor
United Kingdom 1 distributor(s)