location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

WatchGuard Firebox T30-W NFR (WW) hardware firewall 0.62 Gbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
WatchGuard Check ‘WatchGuard’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Firebox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Firebox T30-W NFR (WW)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WGT30023-WW show
Show alternative article codes used in the online market place
Category:
By placing a firewall between your local network (LAN/WLAN) and the Internet, you can make it very hard for hackers to gain access to your local network. That is, if you have configured your firewall correctly. This can be especially important for businesses and people with sensitive information on their computer systems. A very neat function most hardware firewalls have is the ability to securely connect the local area network to other local area networks in different locations over the Internet, thus creating a Virtual Private Network (VPN). With VPN you can safely share network resources with remote offices or play games with your friends as if you were on the same LAN!
Hardware Firewalls Check ‘WatchGuard’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by WatchGuard: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10719
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:21:00
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
WatchGuard WGT30023-WW user manual (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
QSG (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points WatchGuard Firebox T30-W NFR (WW) hardware firewall 0.62 Gbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Firewall throughput: 620 Mbit/s
  • - 51 BTU/h Mean time between failures (MTBF): 129955 h
  • - 500 user(s)
  • - Wired
Long product name WatchGuard Firebox T30-W NFR (WW) hardware firewall 0.62 Gbit/s :
The short editorial description of WatchGuard Firebox T30-W NFR (WW) hardware firewall 0.62 Gbit/s

Firebox T30-W NFR (WW), Gigabit Ethernet, PoE, USB, 620Mbps
More>>>
Short summary description WatchGuard Firebox T30-W NFR (WW) hardware firewall 0.62 Gbit/s:
This short summary of the WatchGuard Firebox T30-W NFR (WW) hardware firewall 0.62 Gbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

WatchGuard Firebox T30-W NFR (WW), 0.62 Gbit/s, 0.15 Gbit/s, 240 Mbit/s, 51 BTU/h, 129955 h, WEEE, RoHS, REACH, ICSA, NRTL/C, CB, CE

Long summary description WatchGuard Firebox T30-W NFR (WW) hardware firewall 0.62 Gbit/s:
This is an auto-generated long summary of WatchGuard Firebox T30-W NFR (WW) hardware firewall 0.62 Gbit/s based on the first three specs of the first five spec groups.

WatchGuard Firebox T30-W NFR (WW). Firewall throughput: 0.62 Gbit/s, VPN throughput: 0.15 Gbit/s, IPS/IDS throughput: 240 Mbit/s. Heat dissipation: 51 BTU/h, Mean time between failures (MTBF): 129955 h, Certification: WEEE, RoHS, REACH, ICSA, NRTL/C, CB, CE. Networking standards: IEEE 802.3ad, IEEE 802.3at, Number of users: 500 user(s). Security algorithms: 3DES, 128-bit AES, 192-bit AES, 256-bit AES, 802.1x RADIUS, DES, MD5, RSA, SHA-2, SNMP, SSL/TLS, Firewall security: HTTP, HTTPS, SMTP, FTP, DNS, TCP, POP3, SIP, H.323, DoS, VPN support: IPSec, SSL, L2TP. Management protocols: SNMP v2/v3, Supported network protocols: IPv6, Routing protocols: BGP, OSPF, RIP-1, RIP-2

Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 13:56:57
Uk has collected 3 expert reviews for WatchGuard Firebox T30-W NFR (WW) hardware firewall 0.62 Gbit/s and the average expert rating is 94 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
94%
Source Review comments Score
itpro.co.uk
Updated:
2018-06-01 13:56:57
Sign up for our daily newsletter SMEs that want an on-premises network security solution will find WatchGuard's Firebox T30-W a great choice that won't be beaten for features and value. This tomato-red desktop box delivers every gateway security service...
Good Extremely simple deployment, Excellent security, Good value...
Bad spamBlocker doesn't offer quarantining...
Bottom line Small and medium-sized businesses looking for seriously strong network protection at an affordable price will find WatchGuard's Firebox T30-W ticks all the boxes. It has all the best security features, can be customized to suit and is very easy to depl...
100%
bit.com.au
Updated:
2018-06-01 13:56:57
Firewall appliances were originally designed to be an upgrade from a standard router by adding network protection from undesirable internet traffic. However, some have evolved way beyond this to become all-in-one network security devices offering unified...
Bottom line The WatchGuard Firebox T30 is highly recommended network security solution for small businesses, offering a remarkable range of features and powerful performance at a reasonable price.OverallSpecsFrom $1144 AUD(pricing info)• www.watchguard.comDesktop cha...
83%
itpro.co.uk
Updated:
2018-06-01 13:56:57
WatchGuard's Firebox T30 should appeal to budget-conscious SMBs because it offers tough security measures at a very reasonable price. It's also aimed squarely at remote offices lacking on-site IT expertise, as WatchGuard's innovative RapidDeploy delivers...
Good Versatile permissions rules, Easy setup...
Bottom line Despite its dainty proportions, the Firebox T30 delivers a remarkable range of features. Add in its powerful performance and sensible price, and you have a highly recommended security solution for growing small and medium-sized businesses...
100%
Country Distributor
Deutschland 1 distributor(s)