location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung EF-FA530 mobile phone case 5.6" Flip case Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF-FA530
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EF-FA530PLEGWW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8801643073541
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68167
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Long product name Samsung EF-FA530 mobile phone case 5.6" Flip case Blue :
The short editorial description of Samsung EF-FA530 mobile phone case 5.6" Flip case Blue

Neon Flip Cover for Samsung Galaxy A8
More>>>
Samsung EF-FA530 mobile phone case 5.6" Flip case Blue:
The official marketing text of Samsung EF-FA530 mobile phone case 5.6" Flip case Blue as supplied by the manufacturer

Illuminated edge notifications
Stay in the know when it glows. Samsung Galaxy A8 Neon Flip Cover features intuitive edge lighting notification so you recognize incoming calls, messages, alarm alerts instantly without having to open the cover.

Theme curation service
A case that does the styling for you. Samsung Galaxy A8 Neon Flip Cover uses your phone’s NFC technology to find suitable themes, wallpapers and icon options that complement your device for a more customized look and feel.

Short summary description Samsung EF-FA530 mobile phone case 5.6" Flip case Blue:
This short summary of the Samsung EF-FA530 mobile phone case 5.6" Flip case Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung EF-FA530, Flip case, Samsung, Galaxy A8, 5.6", Blue

Long summary description Samsung EF-FA530 mobile phone case 5.6" Flip case Blue:
This is an auto-generated long summary of Samsung EF-FA530 mobile phone case 5.6" Flip case Blue based on the first three specs of the first five spec groups.

Samsung EF-FA530. Case type: Flip case, Brand compatibility: Samsung, Compatibility: Galaxy A8, Maximum screen size: 5.6", Surface coloration: Monochromatic, Product color: Blue

Features
Maximum screen size *
5.6"
Compatibility *
Galaxy A8
Case type *
Flip case
Product color *
Blue
Surface coloration
Monochromatic
Features
Brand compatibility *
Samsung
Weight & dimensions
Width
2.87" (72.8 mm)
Depth
0.567" (14.4 mm)
Height
5.73" (145.5 mm)
Weight
1.88 oz (53.3 g)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)