location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PaperStream Capture Pro Scan-S 12m 1 license(s) 12 month(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PaperStream Capture Pro Scan-S 12m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA43404-A685 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5032140200984
Category:
A software licence permits you to use a piece of software legally. An software upgrade is a newer or better version, in order to bring the software up to date or to improve its characteristics.
Software Licenses/Upgrades Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122544
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 12:31:47
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Fujitsu PaperStream Capture Pro Scan-S 12m 1 license(s) 12 month(s) :
The short editorial description of Fujitsu PaperStream Capture Pro Scan-S 12m 1 license(s) 12 month(s)

PaperStream Capture Pro Licence and initial 12 month maintenance and support cover
More>>>
Fujitsu PaperStream Capture Pro Scan-S 12m 1 license(s) 12 month(s):
The official marketing text of Fujitsu PaperStream Capture Pro Scan-S 12m 1 license(s) 12 month(s) as supplied by the manufacturer

Work better, faster and smarter with PaperStream Capture Pro a user friendly, end-to-end capture solution and optimise your information capture, data consolidation and routing of paper-based information into digitally-accelerated processes.

PaperStream Capture Pro is a scanning, verifying, extracting and releasing software that enables you to digitise your paper based data in order to optimise your information flow and knowledge sharing. Improve your workflows, increase efficiencies, achieve easier compliance, gain enhanced visibility, experience greater agility and increase customer satisfaction.

Saving time, ensuring data accuracy and optimising image quality throughout the entire capture process, PaperStream Capture Pro integrates our industry leading driver and image enhancement technology – PaperStream IP. This streamlines the process not just while scanning, but also during the import of legacy files and even after scanning for post-scan corrections.

Best-in-class image processing - After Scan Correction (ASC) delivers high quality image correction without the need for rescanning – ensuring easy output of optimised image data with simple, fast quality control that reduces operators’ workloads.

Simple to set up - Straightforward, wizard-driven configuration and an easy, one-click operation to set up user profiles ensure you can get started straightaway.

Easy-to-use UI (user interface) - Intuitive configuration of scanning profiles and templates, one-touch scanning and versatile batch processing for consolidating images from multiple sources all ensure easy operation with no user training needed.

Advanced document separation and fast data extraction - Rapidly capture and validate critical data, specify document separation methods or use extracted characters for file naming rules – PaperStream Capture Pro’s page separation technology includes basic zonal OCR, fixed page, blank page, barcode and patch code.

Import digital documents - PaperStream Capture Pro’s advanced functionality enables the routine import of image files generated by devices other than scanners. Integration with PaperStream IP image processing allows digital documents to be brought into the capture workflow from a multi-function device, a third-party scanner or a back-file of existing images*.

Easy scalability - You can deploy the capture process across multiple workstations without the need for a server, spreading the workload of your scanning operations.

Cost-effectiveness - PaperStream Capture Pro’s perpetual license means you do not have to worry about costs varying according to page volume or frequency of use – you can use PaperStream Capture Pro as much as your organisation or operations require.

Streamlined processes - Improved and expanded capabilities integrate with your organisation's backend operations after the capturing process, so you can eliminate manual effort by routing image data straight into existing systems, integrating PaperStream Capture Pro with remote folders, SharePoint and other third-party services.

Integrate to any workflow – Fujitsu’s open APIs enable you to develop your own interfaces to ensure seamless integration with any operation.

Automated distribution - Indexed files guide release saves you time and money.

Release data to a range of file types - You can create TIF, JPEG, PDF and searchable PDF and PDF/A formats; release data in XML, CSV and TXT formats; release index data to a folder, network folder or FTP; and release to SharePoint.

Short summary description Fujitsu PaperStream Capture Pro Scan-S 12m 1 license(s) 12 month(s):
This short summary of the Fujitsu PaperStream Capture Pro Scan-S 12m 1 license(s) 12 month(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PaperStream Capture Pro Scan-S 12m, 1 license(s), 12 month(s)

Long summary description Fujitsu PaperStream Capture Pro Scan-S 12m 1 license(s) 12 month(s):
This is an auto-generated long summary of Fujitsu PaperStream Capture Pro Scan-S 12m 1 license(s) 12 month(s) based on the first three specs of the first five spec groups.

Fujitsu PaperStream Capture Pro Scan-S 12m. License quantity: 1 license(s), License term in months: 12 month(s)

License
License quantity *
1 license(s)
License term in months
12 month(s)
64-bit computing
Yes
Compatibility
fi-6670, fi-6770, fi-6670A, fi-6770A, fi-6750S, fi-7600, fi-7700, fi-7700S
System requirements
Minimum processor family
Core 2 Duo
Minimum processor speed
2330 MHz
Minimum storage drive space
10000 MB
System requirements
Minimum RAM
2048 MB
Recommended processor
Intel Core i5 2.5GHz
Recommended RAM
4096 MB
Minimum display resolution requirement
1024 x 768 pixels
Software
Windows operating systems supported
Windows 10, Windows 7, Windows 8.1
Server operating systems supported
Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012 R2 x64, Windows Server 2012 x64, Windows Server 2016 x64
Country Distributor
United Kingdom 4 distributor(s)
Italia 2 distributor(s)
Sverige 1 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)