location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra TC20 handheld mobile computer 4.3" 480 x 800 pixels Touchscreen 7.58 oz (215 g) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TC20
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TC200J-10A111A6 show
Show alternative article codes used in the online market place
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21888
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:15:26
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Guide (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Regulatory Guide (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Zebra TC20 handheld mobile computer 4.3" 480 x 800 pixels Touchscreen 7.58 oz (215 g) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 4.3" 480 x 800 pixels Touchscreen
  • - 0.002 GB
  • - Compatible memory cards: MicroSD (TransFlash)
  • - 1.4 GHz
  • - GPS (satellite) Android 7.0
  • - Bluetooth Bluetooth Low Energy (BLE) Data network: GSM Wi-Fi
  • - Built-in microphone RFID reader
  • - Lithium-Ion (Li-Ion) 3000 mAh
  • - Black
Long product name Zebra TC20 handheld mobile computer 4.3" 480 x 800 pixels Touchscreen 7.58 oz (215 g) Black :
The short editorial description of Zebra TC20 handheld mobile computer 4.3" 480 x 800 pixels Touchscreen 7.58 oz (215 g) Black

ARM Cortex A53 MSM8937 8-Core 1.4GHz, 2GB RAM, 16GB Flash, SE2100 1D/2D, 4.3" WVGA LED (800x480), WLAN, IP54, 3000mAh
More>>>
Short summary description Zebra TC20 handheld mobile computer 4.3" 480 x 800 pixels Touchscreen 7.58 oz (215 g) Black:
This short summary of the Zebra TC20 handheld mobile computer 4.3" 480 x 800 pixels Touchscreen 7.58 oz (215 g) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra TC20, 4.3", 480 x 800 pixels, LED, Multi-touch, Capacitive, 0.002 GB

Long summary description Zebra TC20 handheld mobile computer 4.3" 480 x 800 pixels Touchscreen 7.58 oz (215 g) Black:
This is an auto-generated long summary of Zebra TC20 handheld mobile computer 4.3" 480 x 800 pixels Touchscreen 7.58 oz (215 g) Black based on the first three specs of the first five spec groups.

Zebra TC20. Display diagonal: 4.3", Display resolution: 480 x 800 pixels, Touch technology: Multi-touch. Internal memory: 0.002 GB, Compatible memory cards: MicroSD (TransFlash). Processor frequency: 1.4 GHz. Operating system installed: Android. Wi-Fi standards: 802.11a, 802.11b, 802.11g. Keyboard layout: Alphanumeric, Barcode reader

Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 1 distributor(s)