location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EIZO FlexScan EV2785-WT LED display 27" 3840 x 2160 pixels 4K Ultra HD White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EIZO Check ‘EIZO’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FlexScan
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EV2785-WT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EV2785-WT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4995047051862
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘EIZO’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EIZO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 267311
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:17:23
The date of the most recent change of the data-sheet in Icecat's system
EU Product Fiche (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points EIZO FlexScan EV2785-WT LED display 27" 3840 x 2160 pixels 4K Ultra HD White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 27" LED IPS
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 14 ms 350 cd/m² 1300:1
  • - G 28 kWh 27.7 W
Guarantee: 5 year
Long product name EIZO FlexScan EV2785-WT LED display 27" 3840 x 2160 pixels 4K Ultra HD White :
The short editorial description of EIZO FlexScan EV2785-WT LED display 27" 3840 x 2160 pixels 4K Ultra HD White

27", 3840x2160, IPS, LED, USB C, 2x USB, DP 1.2, 2x HDMI, HDCP, RMS 2x 1 W, 3.5mm, AC 100-240 V 50/60 Hz, 611.4x367.3-545.2x230 mm, white
More>>>
EIZO FlexScan EV2785-WT LED display 27" 3840 x 2160 pixels 4K Ultra HD White:
The official marketing text of EIZO FlexScan EV2785-WT LED display 27" 3840 x 2160 pixels 4K Ultra HD White as supplied by the manufacturer

One Cable Connection

Single Cable Connection with USB Type-C
The FlexScan EV2785 comes with a USB Type-C port. With a single USB Type-C cable you can transmit both video and audio signals, transfer data, and supply up to 60W of power to attached devices such as smartphones and laptops. What’s more, it has an internal power unit so no external AC adapter is required.

60 W Power Supply for Use with High-End Notebooks
The USB Type-C terminal supplies up to 60 watts of power making it ideal for use with XPS, MacBook Pro, and other high-end notebooks.

4K Resolution – Text and Images in Crisp Detail
The EV2785 features a 27-inch screen with a 4K resolution for a tight pixel pitch of 163 ppi. Furthermore an LED-backlit IPS (in-plane-switching) LCD panel is used which produces deep and vivid colors.

Function and Beauty

Frameless Design
With a bezel width of only 1 mm on the top and sides, the EV2785 is virtually frameless. Even with the 6.4 mm black borders along the perimeter of the LCD, there is only 14.8 mm between the display area of each screen in a multi-monitor configuration, which makes for almost seamless viewing

Say Goodbye to Tired Eyes

Auto Brightness Control
To prevent eye fatigue, a brightness sensor called Auto EcoView detects the changes in the ambient brightness that occurs throughout the day and automatically adjusts the screen to the ideal brightness level.

Clear View from All Angles
The monitor uses an LED-backlit IPS (in-plane switching) LCD panel with 178° viewing angle that minimizes color shift and contrast changes when viewing the screen at an angle. This means that two people sitting at the one computer can easily see the screen – and it also makes the EV2785 perfect for multi-monitor configurations.

Reduce Blue Light by 80%
In the visible light spectrum, blue light has wavelengths adjacent to ultraviolet light. Compared to the factory preset setting of 6,500 K of typical LCD monitors, Paper Mode is closer to the spectral distribution with long reddish wavelengths so it reduces the amount of blue light, a cause of eye fatigue, and helps prevent eyestrain when reading documents.

Flicker-Free Viewing
Due to the way brightness is controlled on LED backlights, a small number of people perceive flicker on their screen which causes eye fatigue. The FlexScan EV2785 utilizes a hybrid solution to regulate brightness and make flicker unperceivable without any drawbacks like compromising color stability – even on low brightness settings.

1% – 100% Brightness Range
In a dimly-lit work environment, a monitor with low brightness settings is more comfortable to use. With its LED backlight, the monitor is adjustable to 1 cd/m² which is less than 1% of the maximum.

Front-Facing Speakers
The EV2785 has speakers incorporated into the minimalist front bezel, ensuring that sound is focused on the user and not on people behind the monitor.

Versatile Stand
The stand features height adjustment, tilt, and swivel, while saving space and remaining stylish. Quickly and smoothly adjust your monitor to the perfect position.

Intelligent Software to Work Better

EIZO’s Screen InStyle is a free software that allows you to easily manage monitor settings such as power, color, brightness and gamma by using your mouse instead of monitor control buttons.

Auto Color Mode
Use the Auto Color Mode to assign a color mode to turn on when using specific applications such as those for writing documents, photo viewing, creating illustrations or watching movies. When an application is opened the screen will automatically switch to the assigned color mode, making manual switching unnecessary.

Hotkey Assignment
When you have two PCs connected to your monitor, switch between them with just your keyboard. Even when using picture by picture, signals can be switched quickly and easily.

Sleep Better with Automatic Blue Light Control
The Circadian Dimming function automatically changes the color temperature of your monitor as the day progresses. Maintain your body's natural circadian rhythm by setting the monitor to gradually reduce blue light during the evening, helping you sleep easier

Multi-Monitor Convenience
When using multiple monitors, save time by synchronizing all the monitors with each other. If you change the color mode, brightness or color temperature of one monitor, the rest will automatically change to the same. In addition, when one monitor’s power is turned off, all the other monitors will also turn off.

Effectively Monitor Asset Management
With Screen InStyle Server receive information such as the model name and serial number of any monitor connected to your network. Additionally, see information from the computer that each monitor is connected to, such as the OS, IP address and computer name.

Manage Multiple Monitors from One Location
Control multiple monitors' settings such as color mode, brightness, and eco functions from a remote location. Furthermore, prevent unintended setting changes by locking the operation switch.

Additional Convenience

USB Type-C, DisplayPort, HDMI x 2
One USB Type-C terminal, one DisplayPort input and two HDMI inputs compatible with 4K / 60p are installed. The USB Type-C terminal is convenient for connecting a notebook computer because it is easy to attach and detach the cable and can also supply power. All input terminals support 4K / 60p, and animation is displayed smoothly.

Picture by Picture
The FlexScan EV2785 lets you view data from two input sources at once such as a Windows and a Mac computer with no distracting bezel in between.

Free Up Your Workspace with a Stand Bracket
The PCSK-03 is a VESA-compliant bracket for easily mounting a client terminal such as a thin client or mini PC to the back of the monitor's stand. The space the client terminal previously occupied is now freed up so you can make better use of your desktop. Even with the client terminal attached you can adjust the monitor's stand freely.

5-Year Warranty
A manufacturer’s 5-year warranty covers all components including the LCD panel to ensure a long service life. This warranty is 2-years or 67% longer than the standard 3-year warranty of most monitor brands for significantly lower running costs.

Zero Bright Pixels
Zero bright policyEIZO guarantees this product will be free from bright sub-pixels for six months from purchase date.

Short summary description EIZO FlexScan EV2785-WT LED display 27" 3840 x 2160 pixels 4K Ultra HD White:
This short summary of the EIZO FlexScan EV2785-WT LED display 27" 3840 x 2160 pixels 4K Ultra HD White data-sheet is auto-generated and uses the product title and the first six key specs.

EIZO FlexScan EV2785-WT, 27", 3840 x 2160 pixels, 4K Ultra HD, LED, 14 ms, White

Long summary description EIZO FlexScan EV2785-WT LED display 27" 3840 x 2160 pixels 4K Ultra HD White:
This is an auto-generated long summary of EIZO FlexScan EV2785-WT LED display 27" 3840 x 2160 pixels 4K Ultra HD White based on the first three specs of the first five spec groups.

EIZO FlexScan EV2785-WT. Display diagonal: 27", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: White

Display
Display diagonal *
27"
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time
14 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 720 x 576, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1600 x 1200 (UXGA), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 2160, 3840 x 2160
Contrast ratio (typical) *
1300:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.78 million colors
Pixel pitch
0.00610 x 0.00610" (0.155 x 0.155 mm)
Viewable size, horizontal
23.5" (59.7 cm)
Viewable size, vertical
13.2" (33.6 cm)
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
2 W
Design
Product color *
White
Certification
CE, CB, TÜV/GS, TÜV/Ergonomics (including ISO 9241-307), TCO Certified Generation 8, EPEAT 2018 (US), TÜV/Blue Low Light Content, TÜV/Flicker Free, RCM, cTÜVus, FCC-B, CAN ICES-3 (B), TÜV/S, PSE, VCCI-B, EPA ENERGY STAR, RoHS, WEEE, China RoHS, CCC, EAC
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-C
Number of upstream ports
1
USB Type-A downstream ports quantity
2
DVI port
No
HDMI ports quantity
2
DisplayPorts quantity
1
Headphone out *
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
HDCP
Yes
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Ergonomics
Height adjustment
7.01" (17.8 cm)
Pivot
Yes
Pivot angle
-45 - 45°
Swiveling
Yes
Swivel angle range
-172 - 172°
Tilt adjustment
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, German, English, Spanish, French, Italian, Japanese, Swedish
Number of OSD languages
9
LED indicators
Power
Power
Energy efficiency class (SDR) *
G
Energy consumption (SDR) per 1000 hours *
28 kWh
Power consumption (typical) *
27.7 W
Power consumption (standby) *
0.5 W
Power consumption (max)
163 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Packaging content
Cables included
AC
Manual
Yes
Weight & dimensions
Width (with stand)
24.1" (611.4 mm)
Depth (with stand)
9.06" (230 mm)
Height (with stand)
21.5" (545.2 mm)
Weight (with stand)
18.1 lbs (8.2 kg)
Width (without stand)
24.1" (611.4 mm)
Depth (without stand)
1.97" (50 mm)
Height (without stand)
14" (356.3 mm)
Weight (without stand)
10.8 lbs (4.9 kg)
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Bronze
European Product Registry for Energy Labelling (EPREL) code
346654
Logistics data
Harmonized System (HS) code
85285210
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Light sensor
Yes
No flickering
Yes
Power management
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-02-24 05:26:41
Uk has collected 32 expert reviews for EIZO FlexScan EV2785-WT LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD White and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
techpowerup.com
Updated:
2018-04-20 02:25:40
4K monitors are in a weird position at the moment. Even though everyone expected multimedia consumption and UHD gaming to play a key role in making 4K PC monitors mainstream, you'd still be hard pressed to find a good reason for buying a 4K monitor if g...
Good Excellent factory picture quality, Fully adjustable screen height, tilt, and swivel, Exceptionally thin bezels, Great backlight implementation, Intuitive OSD buttons and OSD layout, USB-C connectivity makes it a great choice for USB-C laptops, Five year w...
Bad Quite expensive, Auto EcoView sensor lowers brightness too much, Two more USB 3.0 Type-A ports would be great, High input lag (not suitable for serious gaming), Hard to find in the USA...
Bottom line The EIZO FlexScan EV2785 is available online for around €1,100, subject to a slight correction in relation to local pricing and VAT. Excellent factory picture quality Fully adjustable screen height, tilt, and swivel Exceptionally thin bezels Great backlig...
89%
monitornerds.com
Updated:
2020-04-12 01:30:06
Check AvailabilityThe EIZO FlexScan EV2785 is a frameless 4K monitor equipped with advanced features such as USB-C and Auto EcoView that matches the backlight to your ambient lighting. This model is the first 27-inch 4K monitor the brand whose products...
Bottom line The EIZO FlexScan EV2785 could be the next flagship model for prosumer systems meant for enterprise-level usages or even home offices. The model doesn't come with highly specified capabilities such as Adobe RGB, but the brand's efforts to optimize and str...
0%
Brand Image Article code product Stock Price from
EIZO ColorEdge CG319X LED display 31.1" 4096 x 2160 pixels 4K DCI Black EIZO ColorEdge CG319X LED display 31.1" 4096 x 2160 pixels 4K DCI Black
(show image)
CG319X CG319X 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan EV2451-WT LED display 23.8" 1920 x 1080 pixels Full HD White EIZO FlexScan EV2451-WT LED display 23.8" 1920 x 1080 pixels Full HD White
(show image)
EV2451-WT EV2451-WT 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan EV2456-WT LED display 24.1" 1920 x 1200 pixels WUXGA White EIZO FlexScan EV2456-WT LED display 24.1" 1920 x 1200 pixels WUXGA White
(show image)
EV2456-WT EV2456-WT 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan EV2456-BK LED display 24.1" 1920 x 1200 pixels WUXGA Black EIZO FlexScan EV2456-BK LED display 24.1" 1920 x 1200 pixels WUXGA Black
(show image)
EV2456-BK EV2456-BK 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan EV2451-BK LED display 23.8" 1920 x 1080 pixels Full HD Black EIZO FlexScan EV2451-BK LED display 23.8" 1920 x 1080 pixels Full HD Black
(show image)
EV2451-BK EV2451-BK 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan EV2780-BK LED display 27" 2560 x 1440 pixels Quad HD Black EIZO FlexScan EV2780-BK LED display 27" 2560 x 1440 pixels Quad HD Black
(show image)
EV2780-BK EV2780-BK 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan EV2780-WT LED display 27" 2560 x 1440 pixels Quad HD White EIZO FlexScan EV2780-WT LED display 27" 2560 x 1440 pixels Quad HD White
(show image)
EV2780-WT EV2780-WT 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan S1934H-BK LED display 19" 1280 x 1024 pixels SXGA Black EIZO FlexScan S1934H-BK LED display 19" 1280 x 1024 pixels SXGA Black
(show image)
S1934H-BK S1934H-BK 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan S1934H-GY LED display 19" 1280 x 1024 pixels SXGA Gray EIZO FlexScan S1934H-GY LED display 19" 1280 x 1024 pixels SXGA Gray
(show image)
S1934H-GY S1934H-GY 0.00
(excl. VAT)
0 (incl. VAT)
EIZO ColorEdge CS2730 computer monitor 27" 2560 x 1440 pixels WQXGA LED Black EIZO ColorEdge CS2730 computer monitor 27" 2560 x 1440 pixels WQXGA LED Black
(show image)
CS2730 CS2730 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Sverige 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
Worldwide 1 distributor(s)