StarTech.com logo

StarTech.com USB3SEXTAA6 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 70.9" (1.8 m) USB A Blue

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175354
Info modified on:
10 Aug 2024, 09:39:00
Guarantee:
Lifetime Warranty
Long product name StarTech.com USB3SEXTAA6 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 70.9" (1.8 m) USB A Blue:

StarTech.com 6 ft SuperSpeed USB 3.0 Extension Cable A to A - M/F - 2m USB 3 Extension Cable

StarTech.com USB3SEXTAA6 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 70.9" (1.8 m) USB A Blue:

Extend your USB 3.0 SuperSpeed cable an additional 6 feet

The USB3SEXTAA6 SuperSpeed USB 3.0 extension cable (1.8m, A-A), offers a durable, high quality connection that harnesses the full capability of the USB 3.0 standard.

Designed for next-generation SuperSpeed USB device connections, this USB 3.0 male to female cable extends a USB 3.0 cable connection by up to 1.8 meters and delivers the full USB 3.0 bandwidth of 5Gbps, supporting maximum throughput between compatible devices when used with a USB 3.0 host and device.

Our USB 3.0 extension cord features high quality Shielded Twisted Pair (STP) construction, helping to prevent electromagnetic interference and ensuring reliable data communication.

The USB3SEXTAA6 is backed by our Lifetime Warranty, providing guaranteed quality and reliability.

The StarTech.com Advantage

- Extends a USB 3.0 cable by up to 6-feet at transfer rates of up to 5 Gbps, which ensures an ideal connection even at longer distances
- Shielded Twisted Pair (STP) design helps to eliminate electro-magnetic interference (EMI), for optimal connectivity
- Backed by StarTech.com Lifetime Warranty

Short summary description StarTech.com USB3SEXTAA6 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 70.9" (1.8 m) USB A Blue:

StarTech.com USB3SEXTAA6, 70.9" (1.8 m), USB A, USB A, USB 3.2 Gen 1 (3.1 Gen 1), Male/Female, Blue

Long summary description StarTech.com USB3SEXTAA6 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 70.9" (1.8 m) USB A Blue:

StarTech.com USB3SEXTAA6. Cable length: 70.9" (1.8 m). Connector 1: USB A, Connector 2: USB A, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Connector gender: Male/Female, Maximum data transfer rate: 5 Gbit/s, Connector contacts plating: Nickel, Product color: Blue

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.