location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB -> SATA External Hard Drive Docking Station Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB to SATA External Hard Drive Docking Station for 2.5in SATA HDD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SATDOCK25U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030837842 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 180091
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 09:35:27
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 Year Warranty
Long product name StarTech.com USB -> SATA External Hard Drive Docking Station Black :
The short editorial description of StarTech.com USB -> SATA External Hard Drive Docking Station Black

StarTech.com USB to SATA External Hard Drive Docking Station for 2.5in SATA HDD - SATA Hard Drive Dock
More>>>
StarTech.com USB -> SATA External Hard Drive Docking Station Black:
The official marketing text of StarTech.com USB -> SATA External Hard Drive Docking Station Black as supplied by the manufacturer

Enable external, hot-swap access to 2.5in SATA drives from a portable mini USB2.0 drive dock

The SATDOCK25U Hard Drive Docking Station provides full, instant access to any 2.5in SATA (SATA, SATA II, SATA III) hard drive or solid state drive - without having to mount the hard drive in a computer or install it in an enclosure!

This highly compact HDD dock offers the portability needed to add simple external storage to virtually any USB-capable computer, making it a definite asset to have on hand to connect external (bare) hard drives even in mobile computing applications. Plus, it's small form factor design requires minimal space on a desktop or work bench. Large capacity drives (tested with up to 1TB) can be used to greatly enhance your computer's storage/backup capabilities.

Simply insert a 2.5in SATA hard drive or SSD into the dock, then connect the hard drive dock to a host computer through USB 2.0. To uninstall or swap the hard drive, simply disconnect the USB cable and remove the drive from the dock!

In addition to providing a fast convenient way to access or recover data from a mobile 2.5in drive this dock is completely USB powered, so no power adapter is required. The HDD Dock supports plug and play hard drive installation on most operating systems, and offers data transfer speeds of up to 480Mbps - a convenient alternative to external hard drive enclosures that saves the time needed to prepare the drive for conventional installation.

The StarTech.com Advantage

- Ultra compact design and no external power adapter for excellent versatility and portability
- Backed by a StarTech.com 2-year warranty and free lifetime technical support

Short summary description StarTech.com USB -> SATA External Hard Drive Docking Station Black:
This short summary of the StarTech.com USB -> SATA External Hard Drive Docking Station Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USB -> SATA External Hard Drive Docking Station, Black, Plastic, 5 - 80 °C, -40 - 70 °C, 0 - 90%, 1.06 oz (30 g)

Long summary description StarTech.com USB -> SATA External Hard Drive Docking Station Black:
This is an auto-generated long summary of StarTech.com USB -> SATA External Hard Drive Docking Station Black based on the first three specs of the first five spec groups.

StarTech.com USB -> SATA External Hard Drive Docking Station. Product color: Black, Housing material: Plastic. Weight: 1.06 oz (30 g). Package width: 6.77" (172 mm), Package depth: 5.67" (144 mm), Package height: 1.26" (32 mm). Dimensions (WxDxH): 0.984 x 3.23 x 1.42" (25 x 82 x 36 mm), Interface: USB, Compatible operating systems: Windows ME/ 2000/ XP(32/64bit)/ Vista(32/64bit), 7(32/64bit), Linux, Max OS 9.2

Ports & interfaces
USB 2.0 ports quantity *
1
Performance
Product color *
Black
Housing material
Plastic
Operational conditions
Operating temperature (T-T)
5 - 80 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
0 - 90%
Weight & dimensions
Weight
1.06 oz (30 g)
Packaging data
Package width
6.77" (172 mm)
Package depth
5.67" (144 mm)
Package height
1.26" (32 mm)
Package weight
4.44 oz (126 g)
Other features
Dimensions (WxDxH)
0.984 x 3.23 x 1.42" (25 x 82 x 36 mm)
Interface
USB
Compatible operating systems
Windows ME/ 2000/ XP(32/64bit)/ Vista(32/64bit), 7(32/64bit), Linux, Max OS 9.2
Brand Image Article code product Stock Price from
StarTech.com SATDOCKU3SEF laptop dock/port replicator Black StarTech.com SATDOCKU3SEF laptop dock/port replicator Black
(show image)
SATDOCKU3SEF USB 3.0 eSATA Hard Drive Docking Station with Cooling Fan 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SATDOCKU3FGB laptop dock/port replicator Black StarTech.com SATDOCKU3FGB laptop dock/port replicator Black
(show image)
SATDOCKU3FGB SATDOCKU3FGB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
Sverige 3 distributor(s)
Suomi 2 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)