location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 2.5in USB FireWire SATA External Hard Drive Enclosure Silver 2.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StarTech.com 2.5in USB FireWire SATA External Hard Drive Enclosure
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SAT2510U2F
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51812
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com 2.5in USB FireWire SATA External Hard Drive Enclosure Silver 2.5"
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Serial ATA 2.5"
  • - Number of storage drives supported: 1
  • - FireWire 400
  • - Silver
Guarantee: 1 year
Long product name StarTech.com 2.5in USB FireWire SATA External Hard Drive Enclosure Silver 2.5" :
The short editorial description of StarTech.com 2.5in USB FireWire SATA External Hard Drive Enclosure Silver 2.5"

StarTech.com 2.5in USB FireWire SATA External Hard Drive Enclosure
More>>>
StarTech.com 2.5in USB FireWire SATA External Hard Drive Enclosure Silver 2.5":
The official marketing text of StarTech.com 2.5in USB FireWire SATA External Hard Drive Enclosure Silver 2.5" as supplied by the manufacturer

"Turn a 2.5in SATA hard drive into a USB2.0 or FireWire external hard drive for PC or Mac
The SAT2510U2F External Hard Drive Enclosure supports both USB 2.0 and FireWire 400 (IEEE1394a) host connections, providing the compatibility needed to create a convenient and versatile external SATA storage solution for desktop computers as well as MacBooks® and Windows® based laptops.
The USB/FireWire enclosure features a slim, lightweight aluminum design and includes a 6-pin FireWire cable simplifying the option to connect through IEEE 1394a, as well as a USB to Power adapter and USB 2.0 Y-cable which can be used to ensure sufficient power delivery for higher capacity/higher power consumption hard drives (HDD) or solid state drives (SSD)."
" * Choose between USB 2.0 connectivity or FireWire 400 depending on host system configurations/capabilities
* A compact, aluminum chassis makes for a light-weight and easily portable storage solution with optimal heat dissipation characteristics that's powered over USB or FireWire
* Backed by a StarTech.com 2-year warranty and free lifetime technical support"

Short summary description StarTech.com 2.5in USB FireWire SATA External Hard Drive Enclosure Silver 2.5":
This short summary of the StarTech.com 2.5in USB FireWire SATA External Hard Drive Enclosure Silver 2.5" data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 2.5in USB FireWire SATA External Hard Drive Enclosure, 2.5", Serial ATA, Silver

Long summary description StarTech.com 2.5in USB FireWire SATA External Hard Drive Enclosure Silver 2.5":
This is an auto-generated long summary of StarTech.com 2.5in USB FireWire SATA External Hard Drive Enclosure Silver 2.5" based on the first three specs of the first five spec groups.

StarTech.com 2.5in USB FireWire SATA External Hard Drive Enclosure. Number of storage drives supported: 1, Storage drive size: 2.5", Supported storage drive interfaces: Serial ATA. Product color: Silver

Storage
Number of storage drives supported *
1
Storage drive size *
2.5"
Supported storage drive interfaces *
Serial ATA
Ports & interfaces
FireWire 400
Yes
USB 2.0 ports quantity
1
Interface
FireWire 400
Design
Product color *
Silver
LED indicators
Yes
Performance
Chipset
OXUF934SSA
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 90%
Weight & dimensions
Weight
4.06 oz (115 g)
Package width
2.2" (56 mm)
Package depth
6.85" (174 mm)
Package height
3.94" (100 mm)
Package weight
12.3 oz (350 g)
Other features
Dimensions (WxDxH)
3.15 x 5.39 x 0.669" (80 x 137 x 17 mm)
Compatible operating systems
Windows XP(32/64bit)/ Vista(32/64bit)/ 7(32/64bit), Mac OS X, Linux
Power requirements
110 - 240 AC, 5 DC - 500mA
Brand Image Article code product Stock Price from
StarTech.com SAT3510U2F storage drive enclosure Silver 3.5" StarTech.com SAT3510U2F storage drive enclosure Silver 3.5"
(show image)
SAT3510U2F SAT3510U2F 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)