Fujitsu logo

Fujitsu 500GB SATA 7.2K internal hard drive 7200 RPM 2.5" Serial ATA

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80954
Info modified on:
04 Jan 2019, 08:51:22
Long product name Fujitsu 500GB SATA 7.2K internal hard drive 7200 RPM 2.5" Serial ATA:

500GB SATA, 7200 rpm

Fujitsu 500GB SATA 7.2K internal hard drive 7200 RPM 2.5" Serial ATA:

500GB SATA, 7.2K for Lifebook

Short summary description Fujitsu 500GB SATA 7.2K internal hard drive 7200 RPM 2.5" Serial ATA:

Fujitsu 500GB SATA 7.2K, 500 GB, 7200 RPM, 2.5", Serial ATA

Long summary description Fujitsu 500GB SATA 7.2K internal hard drive 7200 RPM 2.5" Serial ATA:

Fujitsu 500GB SATA 7.2K. HDD capacity: 500 GB, HDD speed: 7200 RPM, HDD size: 2.5", Interface: Serial ATA

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.