location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis Annex A (PSTN) ADSL with USB LAN port modem

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Annex A (PSTN) ADSL modem with USB LAN port
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-AR210-00
Category:
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
Modems Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104619
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:05:36
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years
Long product name Allied Telesis Annex A (PSTN) ADSL with USB LAN port modem :
The short editorial description of Allied Telesis Annex A (PSTN) ADSL with USB LAN port modem

Annex A (PSTN) ADSL modem with USB LAN port
More>>>
Allied Telesis Annex A (PSTN) ADSL with USB LAN port modem:
The official marketing text of Allied Telesis Annex A (PSTN) ADSL with USB LAN port modem as supplied by the manufacturer

The AT-AR210 is the ideal compact, space-saving solution to provide Plug & Play high-speed Internet access for the home user and teleworker. It's easy to install and use. No external power supply is needed because the device draws its power from the PC's USB port. The AR210 offers affordable, high-speed access to the Internet and corporate LAN, up to 140 times faster than analog modems The AT-AR210 ADSL USB external modem supports downstream data rates up to 8Mbps and upstream data rates of up to 1Mbps, over standard telephone lines. ADSL supports high-bandwidth applications such as interactive gaming, streaming video and real-time audio.

Short summary description Allied Telesis Annex A (PSTN) ADSL with USB LAN port modem:
This short summary of the Allied Telesis Annex A (PSTN) ADSL with USB LAN port modem data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis Annex A (PSTN) ADSL modem with USB LAN port, 32 MB, 10 - 45 °C, 30 - 80%, 10 - 45 °C, 4.72 x 3.31 x 0.945" (120 x 84 x 24 mm), 10 - 95%

Long summary description Allied Telesis Annex A (PSTN) ADSL with USB LAN port modem:
This is an auto-generated long summary of Allied Telesis Annex A (PSTN) ADSL with USB LAN port modem based on the first three specs of the first five spec groups.

Allied Telesis Annex A (PSTN) ADSL modem with USB LAN port. Internal memory: 32 MB. Dimensions (WxDxH): 4.72 x 3.31 x 0.945" (120 x 84 x 24 mm)

Modem
Internal memory
32 MB
Operational conditions
Operating temperature (T-T)
10 - 45 °C
Operating relative humidity (H-H)
30 - 80%
Operational conditions
Non-operating relative humidity (non-condensing)
10 - 95%
Storage temperature (T-T)
10 - 45 °C
Weight & dimensions
Dimensions (WxDxH)
4.72 x 3.31 x 0.945" (120 x 84 x 24 mm)
Brand Image Article code product Stock Price from
Allied Telesis AT-AR215 - ADSL USB for ISDN modem Allied Telesis AT-AR215 - ADSL USB for ISDN modem
(show image)
AT-AR215-00 AT-AR215 - ADSL USB Modem for ISDN 0.00
(excl. VAT)
0 (incl. VAT)