location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother P-touch 9800PCN label printer 360 x 720 DPI 20 mm/sec TZ

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P-touch 9800PCN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-9800PCN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766675666
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 175510
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother P-touch 9800PCN label printer 360 x 720 DPI 20 mm/sec TZ
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 360 x 720 DPI
  • - Print speed: 20 mm/sec
  • - Built-in barcodes: Codabar (NW-7), EAN13, EAN8, Maxicode, Postnet, QR Code, UPC-A, UPC-E
  • - 3.48 lbs (1.58 kg)
Long product name Brother P-touch 9800PCN label printer 360 x 720 DPI 20 mm/sec TZ :
The short editorial description of Brother P-touch 9800PCN label printer 360 x 720 DPI 20 mm/sec TZ

PT-9800PCN LABELLING M/C PC CONNECTE
More>>>
Short summary description Brother P-touch 9800PCN label printer 360 x 720 DPI 20 mm/sec TZ:
This short summary of the Brother P-touch 9800PCN label printer 360 x 720 DPI 20 mm/sec TZ data-sheet is auto-generated and uses the product title and the first six key specs.

Brother P-touch 9800PCN, TZ, 360 x 720 DPI, 20 mm/sec, Black, Gray

Long summary description Brother P-touch 9800PCN label printer 360 x 720 DPI 20 mm/sec TZ:
This is an auto-generated long summary of Brother P-touch 9800PCN label printer 360 x 720 DPI 20 mm/sec TZ based on the first three specs of the first five spec groups.

Brother P-touch 9800PCN. Tape type: TZ. Maximum resolution: 360 x 720 DPI, Print speed: 20 mm/sec. Product color: Black, Gray

Printing
Maximum resolution *
360 x 720 DPI
Print speed *
20 mm/sec
Vertical printing
Yes
Paper handling
Maximum label width
1.07" (2.71 cm)
Ports & interfaces
PC connected
Yes
Standard interfaces
USB 2.0, Ethernet
Performance
Internal memory
7 MB
Built-in barcodes
Codabar (NW-7), EAN13, EAN8, Maxicode, Postnet, QR Code, UPC-A, UPC-E
Fixed length
Yes
Number of fonts
20
Tape type
TZ
Tape cutting
Automatic
Design
Product color *
Black, Gray
System requirements
Mac compatibility
Yes
Compatible operating systems
Win 2000 Pro/XP/7/Vista/Server 2003/2008, Mac OS 10.3.9 - 10.6
Minimum storage drive space
50 MB
Minimum RAM
512 MB
Weight & dimensions
Width
4.57" (116 mm)
Depth
7.59" (192.7 mm)
Height
5.51" (140 mm)
Weight
3.48 lbs (1.58 kg)
Other features
Dimensions (WxDxH)
4.57 x 7.59 x 5.51" (116 x 192.7 x 140 mm)
Memory capacity
99 characters
Minimum system requirements for Macintosh
- RAM 128 MB - HDD 50 MB - USB (1.1/2.0)
Source Testseek summary Average rating
Reviews
Updated:
2015-01-04 01:15:10
Uk has collected 2 expert reviews for Brother P-touch 9800PCN label printer 360 x 720 DPI 20 mm/sec TZ and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itreviews.com
Updated:
2015-01-04 01:15:07
If you need to print laminated plastic labels as large as 36 millimeters—roughly 1.4 inches—wide, and you want a printer you can share on a network, the Brother PT-9800PCN should be on you short list. Like the Editors’ Choice Dymo LabelManager PnP ($60 st...
Bottom line The Brother PT-9800PCN can print laminated labels up to 36 mm (roughly 1.4 inches) wide...
80%
pcmag.com
Updated:
2015-01-04 01:15:10
If you need to print laminated plastic labels as large as 36 millimeters—roughly 1.4 inches—wide, and you want a printer you can share on a network, the Brother PT-9800PCN%displayPrice% at %seller% should be on you short list. Like the Editors' Choice Dy...
Good USB and Ethernet connector. Automatic cutter. Prints on laminated labels up to 36 mm (roughly 1.4 inches) wide.
Bad Tape cartridges are labeled with different sizes than the printing program lists as choices...
Bottom line The Brother PT-9800PCN label printer can print plastic labels at widths up to 36 mm (roughly 1.4 inches) and can speed printing on a network by splitting the print job among multiple printers...
80%
Brand Image Article code product Stock Price from
Brother P-touch 9700PC label printer 360 x 720 DPI 20 mm/sec TZ Brother P-touch 9700PC label printer 360 x 720 DPI 20 mm/sec TZ
(show image)
PT-9700PCYQ1 P-touch 9700PC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)