location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis ANNEX A ADSL ROUTER + ISDN wired router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ANNEX A ADSL ROUTER + ISDN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-AR267E
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145120
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:05:35
The date of the most recent change of the data-sheet in Icecat's system
Long product name Allied Telesis ANNEX A ADSL ROUTER + ISDN wired router :
The short editorial description of Allied Telesis ANNEX A ADSL ROUTER + ISDN wired router

AT-AR267, ADSL with ISDN Backup
More>>>
Allied Telesis ANNEX A ADSL ROUTER + ISDN wired router:
The official marketing text of Allied Telesis ANNEX A ADSL ROUTER + ISDN wired router as supplied by the manufacturer

The Allied Telesyn AT-AR267 is the perfect solution for the business that wants to use low cost, high speed, ‘always on’ ADSL services to access the Internet or other corporate locations, but is concerned about 'downtime' if the ADSL service should fail. By utilising the high bandwidth, and near-instant connect time of ISDN, businesses can continue to function seamlessly during periods of ADSL outage. No operator intervention is required. The AT-AR267 solution combines the capabilities of Allied Telesyn's renowned AT-AR240E ADSL router and it's powerful AT-AR410 corporate class VPN router. These units have been enhanced so that, together, they can provide high-speed ADSL operation with seamless ISDN backup. The AT-AR267 solution supports ADSL down-stream data rates up to 8Mbps and upstream data rates of up to 1Mbps.

Short summary description Allied Telesis ANNEX A ADSL ROUTER + ISDN wired router:
This short summary of the Allied Telesis ANNEX A ADSL ROUTER + ISDN wired router data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis ANNEX A ADSL ROUTER + ISDN, 0 - 45 °C, -25 - 70 °C, 10 - 90%, 0.0097 Gbit/s

Long summary description Allied Telesis ANNEX A ADSL ROUTER + ISDN wired router:
This is an auto-generated long summary of Allied Telesis ANNEX A ADSL ROUTER + ISDN wired router based on the first three specs of the first five spec groups.

Allied Telesis ANNEX A ADSL ROUTER + ISDN. Maximum data transfer rate: 0.0097 Gbit/s

Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-25 - 70 °C
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Other features
Maximum data transfer rate
0.0097 Gbit/s
Brand Image Article code product Stock Price from
Eminent (RTPR01) E-Tech Router with Printserver wired router Eminent (RTPR01) E-Tech Router with Printserver wired router
(show image)
7445 (RTPR01) E-Tech Router with Printserver 0.00
(excl. VAT)
0 (incl. VAT)
Eminent (RTBR04) E-Tech Router wired router Eminent (RTBR04) E-Tech Router wired router
(show image)
7451 (RTBR04) E-Tech Router 0.00
(excl. VAT)
0 (incl. VAT)