location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis UTP to BNC Ethernet media converter network media converter 10 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UTP to BNC Ethernet media converter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-MC15
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101175
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Long product name Allied Telesis UTP to BNC Ethernet media converter network media converter 10 Mbit/s :
The short editorial description of Allied Telesis UTP to BNC Ethernet media converter network media converter 10 Mbit/s

UTP to BNC Ethernet media converter
More>>>
Allied Telesis UTP to BNC Ethernet media converter network media converter 10 Mbit/s:
The official marketing text of Allied Telesis UTP to BNC Ethernet media converter network media converter 10 Mbit/s as supplied by the manufacturer

The Allied Telesyn range of Ethernet media converters
provides a complete family of conversion devices, allow-ing
users to extend the size of UTP networks with the use
of fiber cabling. Supporting all major fiber connectors,
with support for both multi and single-mode fiber, these
converters can be used to extend networks with up to
15km of fiber.

Features:
Fits the AT-MCR12 rackmount chsssis
MDI/MDIX
Half-duplex

Short summary description Allied Telesis UTP to BNC Ethernet media converter network media converter 10 Mbit/s:
This short summary of the Allied Telesis UTP to BNC Ethernet media converter network media converter 10 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis UTP to BNC Ethernet media converter, 10 Mbit/s, 10Base-T, Wired, Link, Power, UL-Cul, CSA/CSA, NRTL, TUV, CE compliant, 6 W

Long summary description Allied Telesis UTP to BNC Ethernet media converter network media converter 10 Mbit/s:
This is an auto-generated long summary of Allied Telesis UTP to BNC Ethernet media converter network media converter 10 Mbit/s based on the first three specs of the first five spec groups.

Allied Telesis UTP to BNC Ethernet media converter. Maximum data transfer rate: 10 Mbit/s, Cabling technology: 10Base-T. Connectivity technology: Wired. LED indicators: Link, Power, Safety: UL-Cul, CSA/CSA, NRTL, TUV, CE compliant. Power consumption (typical): 6 W. Weight: 10.4 oz (294 g)

Network
Maximum data transfer rate *
10 Mbit/s
Cabling technology
10Base-T
Ports & interfaces
Connectivity technology
Wired
Design
LED indicators
Link, Power
Safety
UL-Cul, CSA/CSA, NRTL, TUV, CE compliant
Power
Power consumption (typical)
6 W
Weight & dimensions
Weight
10.4 oz (294 g)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 80 °C
Operating relative humidity (H-H)
5 - 95%
Other features
Data link protocols
Ethernet
Dimensions (WxDxH)
4.13 x 3.74 x 0.984" (105 x 95 x 25 mm)
Interface
RJ-45, BNC
Electromagnetic emissions
FCC Class A
I/O ports
1x RJ-45 port 1x BNC port 1x Power Adapter port
Brand Image Article code product Stock Price from
D-Link DMC-810SC Media Converters network media converter D-Link DMC-810SC Media Converters network media converter
(show image)
DMC-810SC/B DMC-810SC Media Converters 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DMC-300M Media Converters network media converter D-Link DMC-300M Media Converters network media converter
(show image)
DMC-300M/B DMC-300M Media Converters 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DMC-515SC Media Converters network media converter D-Link DMC-515SC Media Converters network media converter
(show image)
DMC-515SC/B DMC-515SC Media Converters 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DMC-615SC Media Converter network media converter D-Link DMC-615SC Media Converter network media converter
(show image)
DMC-615SC/B DMC-615SC Media Converter 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DMC-560SC Media Converters network media converter D-Link DMC-560SC Media Converters network media converter
(show image)
DMC-560SC/B DMC-560SC Media Converters 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DMC-530SC Media Converters network media converter D-Link DMC-530SC Media Converters network media converter
(show image)
DMC-530SC/B DMC-530SC Media Converters 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DMC-810SC Media Converters network media converter D-Link DMC-810SC Media Converters network media converter
(show image)
DMC-810SC/E DMC-810SC Media Converters 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DMC-530SC Media Converters network media converter D-Link DMC-530SC Media Converters network media converter
(show image)
DMC-530SC/E DMC-530SC Media Converters 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DMC-515SC Media Converters network media converter D-Link DMC-515SC Media Converters network media converter
(show image)
DMC-515SC/E DMC-515SC Media Converters 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DMC-560SC Media Converters network media converter D-Link DMC-560SC Media Converters network media converter
(show image)
DMC-560SC/E DMC-560SC Media Converters 0.00
(excl. VAT)
0 (incl. VAT)