Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Intel® Core™2 Duo SU7300 1.3 GHz
- - 13.3" 1366 x 768 pixels LED backlight 16:9
- - 4 GB DDR3-SDRAM 800 MHz 2 x 2 GB
- - 500 GB
- - Intel® GMA 4500MHD
- - Bluetooth
- - 11 h
- - Windows 7 Professional
More>>>
Short summary description Toshiba Satellite Pro T130-15P Intel® Core™2 Duo SU7300 13.3" 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500MHD Windows 7 Professional:
This short summary of the Toshiba Satellite Pro T130-15P Intel® Core™2 Duo SU7300 13.3" 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500MHD Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba Satellite Pro T130-15P, Intel® Core™2 Duo, 1.3 GHz, 13.3", 1366 x 768 pixels, 4 GB, 500 GB
Long summary description Toshiba Satellite Pro T130-15P Intel® Core™2 Duo SU7300 13.3" 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500MHD Windows 7 Professional:
This is an auto-generated long summary of Toshiba Satellite Pro T130-15P Intel® Core™2 Duo SU7300 13.3" 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500MHD Windows 7 Professional based on the first three specs of the first five spec groups.
Toshiba Satellite Pro T130-15P. Processor family: Intel® Core™2 Duo, Processor model: SU7300, Processor frequency: 1.3 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Professional. Weight: 3.88 lbs (1.76 kg)