location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-460i data projector 3000 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-460i
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H342040LE
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77170
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EB-460i data projector 3000 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - LCD 3000 ANSI lumens
  • - Lamp 2500 h
  • - XGA (1024x768) 2000:1
  • - Focus: Manual
  • - 338 W
Guarantee: 3 Years
Long product name Epson EB-460i data projector 3000 ANSI lumens LCD XGA (1024x768) :
The short editorial description of Epson EB-460i data projector 3000 ANSI lumens LCD XGA (1024x768)

EB-460i - 3000 ANSI lumens, 3LCD, XGA - 4:3 (1024 x 768), 2000:1, 1x RJ-45, 2x USB 2.0
More>>>
Epson EB-460i data projector 3000 ANSI lumens LCD XGA (1024x768):
The official marketing text of Epson EB-460i data projector 3000 ANSI lumens LCD XGA (1024x768) as supplied by the manufacturer

Teaching methods enter a new era with the short-throw projector designed to engage and inspire students of all ages. The interactive pen replaces the traditional mouse, and as notes and additions can be saved, it allows both teachers and pupils the opportunity to take control of lesson content.

No glare, no shadows

The ultra-short-throw projector can project a bright wide image of 78" on a 4/3 format screen from only 12cm distance, making it ideal for the classroom environment and for eliminating shadow effects caused by people and objects in front of the screen.

Interactive Teaching

Fully interactive features such as the interactive pen enhance any learning experience, making it much more spontaneous and interesting for the audience.

Built-in speaker

Sound also has more clarity thanks to the inbuilt 10W speaker, so teacher will always ensure that they are heard.

3LCD technology

Presentations and lessons come to life thanks to the latest 3LCD technology, delivering incredible colour and detail.

Short summary description Epson EB-460i data projector 3000 ANSI lumens LCD XGA (1024x768):
This short summary of the Epson EB-460i data projector 3000 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-460i, 3000 ANSI lumens, LCD, XGA (1024x768), 2000:1, 5°, -5°

Long summary description Epson EB-460i data projector 3000 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Epson EB-460i data projector 3000 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Epson EB-460i. Projector brightness: 3000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2500 h, Service life of light source (economic mode): 3500 h. Focus: Manual, Focal length range: 4.68 mm, Digital zoom: 1.35x. Serial interface type: RS-232. Wi-Fi standards: 802.11a, 802.11b, 802.11g

Projector
Projector brightness *
3000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Keystone correction, horizontal
Keystone correction, vertical
-5°
Light source
Light source type *
Lamp
Service life of light source *
2500 h
Service life of light source (economic mode)
3500 h
Lamp type
UHE
Lamp power
230 W
Lens system
Focus *
Manual
Focal length range
4.68 mm
F-number (relative aperture)
1.80
Digital zoom
1.35x
Offset
Yes
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
2
Microphone in
Yes
Serial interface type *
RS-232
PC Audio in
Yes
VGA (D-Sub) ports quantity *
2
Component video (YPbPr/YCbCr) in *
2
Network
Ethernet LAN (RJ-45) ports
1
Wi-Fi standards
802.11a, 802.11b, 802.11g
Features
Noise level *
35 dB
Country of origin
Japan
Design
Cable lock slot
Yes
Design
Cable lock slot type
Kensington
Power
Power consumption (typical) *
338 W
Power consumption (standby) *
9 W
Power consumption (PowerSave)
1 W
Power consumption (economy mode)
246 W
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Weight & dimensions
Weight *
12.8 lbs (5.8 kg)
Package width
22.8" (580 mm)
Package depth
31.5" (800 mm)
Package height
13.4" (340 mm)
Package weight
49.8 lbs (22.6 kg)
Packaging content
Handheld remote control *
Yes
Logistics data
Quantity per pack
1 pc(s)
Quantity per pallet
10 pc(s)
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
72.8" (185 cm)
Quantity per pallet layer
2 pc(s)
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
10 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
72.8" (185 cm)
Other features
Audio input
2 x Stereo mini, 1 x RCA
Dimensions (WxDxH)
14.5 x 18.9 x 4.53" (369 x 481 x 115 mm)
Connectivity technology
Wireless
Mounting
1x Power cable 4.5m
Networking features
54Mbps
RS-232 ports
1
Brand Image Article code product Stock Price from
Epson EB-440W data projector 2200 ANSI lumens LCD WXGA (1280x800) Epson EB-440W data projector 2200 ANSI lumens LCD WXGA (1280x800)
(show image)
V11H318240LW Epson EB-440W LW 0.00
(excl. VAT)
0 (incl. VAT)
Epson EB-450W data projector 2500 ANSI lumens LCD WXGA (1280x800) Epson EB-450W data projector 2500 ANSI lumens LCD WXGA (1280x800)
(show image)
V11H318040LW Epson EB-450W [240v] with Educ Lamp Warranty 0.00
(excl. VAT)
0 (incl. VAT)
Epson EB-450Wi data projector 2500 ANSI lumens LCD WXGA (1280x800) Epson EB-450Wi data projector 2500 ANSI lumens LCD WXGA (1280x800)
(show image)
V11H317040LW Epson EB-450Wi [240v] with Educ Lamp Warranty 0.00
(excl. VAT)
0 (incl. VAT)
Epson EB-W7 2200 Lumens WXGA Projector with 2 in 1 USB Display data projector 2200 ANSI lumens LCD WXGA (1280x800) Epson EB-W7 2200 Lumens WXGA Projector with 2 in 1 USB Display data projector 2200 ANSI lumens LCD WXGA (1280x800)
(show image)
V11H327B40 EB-W7 2200 Lumens WXGA Projector with 2 in 1 USB Display 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SP-L250 LCD Projector 1024x768 data projector 2500 ANSI lumens XGA (1024x768) Samsung SP-L250 LCD Projector 1024x768 data projector 2500 ANSI lumens XGA (1024x768)
(show image)
SPL250 SP-L250 LCD Projector 1024x768 0.00
(excl. VAT)
0 (incl. VAT)
Samsung L300 LCD Projector data projector 3000 ANSI lumens XGA (1024x768) Samsung L300 LCD Projector data projector 3000 ANSI lumens XGA (1024x768)
(show image)
SPL300W L300 LCD Projector 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Digital Projector SP870 data projector 5000 ANSI lumens DLP XGA (1024x768) BenQ Digital Projector SP870 data projector 5000 ANSI lumens DLP XGA (1024x768)
(show image)
9J.0CG77.B5E Digital Projector SP870 0.00
(excl. VAT)
0 (incl. VAT)