location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG GD510 3" Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GD510
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GD510-WINERED
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87907
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:01:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG GD510 3" Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3" 240 x 400 pixels
  • - Bluetooth
  • - Single camera
Long product name LG GD510 3" Red :
The short editorial description of LG GD510 3" Red

GD510
More>>>
LG GD510 3" Red:
The official marketing text of LG GD510 3" Red as supplied by the manufacturer

Easy to use 3-way interface
LG POP’s 3-way homescreen allows you quick and convenient access to your contacts and multimedia functions

Eco-friendly features
LG POP is an environmentally friendly phone that is designed to help save energy and help protect the environment:
- Solar-cell powered battery cover charges the phone by using the power of the sun (accessory sold separately)
- Made up from hazardous-free components (including PVC)
- A beeping alert indicating a full charge helps to conserve energy
- Packaging is made from recycled paper from soy ink printing

3 inch full touchscreen
LG POP’s 3 inch screen extends from edge to edge of the phone, cradling a virtually frameless full touchscreen.

3MP camera and multimedia player
- 3MP camera: snap 2048x1537 resolution photos without pixilation
- Audio and video playback: plays up to 8GB external memory stick holds up to 200 mp3 songs or 10 video files
- Web browsing

Short summary description LG GD510 3" Red:
This short summary of the LG GD510 3" Red data-sheet is auto-generated and uses the product title and the first six key specs.

LG GD510, 3", 240 x 400 pixels, Red

Long summary description LG GD510 3" Red:
This is an auto-generated long summary of LG GD510 3" Red based on the first three specs of the first five spec groups.

LG GD510. Display diagonal: 3", Display resolution: 240 x 400 pixels. Rear camera type: Single camera. Product color: Red. Weight: 3.07 oz (87 g)

Display
Display diagonal *
3"
Display resolution *
240 x 400 pixels
Display number of colors
262144 colors
Storage
Internal memory
8 MB
Camera
Rear camera resolution
2048 x 1536 pixels
Rear camera flash *
Yes
Rear camera type *
Single camera
Auto focus
Yes
Built-in camera
Yes
Network
2G standards
Edge, GPRS, HSCSD
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Text prediction system
Yes
Text prediction system type
T9
Design
Form factor *
Bar
Product color *
Red
Performance
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Countdown timer, Notes, Stopwatch, To-do list
Push-to-Talk (PTT)
Yes
Vibrating alert
Yes
Multimedia
FM radio
Yes
Call management
Call waiting
Yes
Call hold
Yes
Auto-redialing
Yes
Call timer
Yes
Battery
Talk time (2G)
3.6 h
Standby time (2G)
360 h
Weight & dimensions
Width
3.85" (97.8 mm)
Depth
0.441" (11.2 mm)
Height
1.95" (49.5 mm)
Weight *
3.07 oz (87 g)
Other features
Touchscreen
Yes
Music player
Yes
Ringer type
Polyphonic
Java technology
Yes
Phonebook capacity
1000 entries
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 11:06:04
Uk has collected 56 expert reviews for LG GD510 7.62 cm (3") Red and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
gadgetspeak.com
Updated:
2011-08-07 11:05:55
This phone is clearly marked GD510 on the box and while the initial press release called it the LG Fun their website (link at the end) calls it the LG Pop. Either way this phone packs a lot in and I can see it being popular...
72%
techradar.com
Updated:
2011-08-07 11:05:55
Aimed at mobile buyers after some touch control action on a budget, the LG POP GD510 is the smallest, lightest and one of the cheapest 3-inch touchscreen phones around. After LG's success with the cash-conscious Cookie KP500 – which notched up over 10...
Good Attractive design with slim, lightweight build Comfortably usable interface, Good quality audio performance, Decent text message experience, 3-megapixel camera, Sub-£100 price tag...
Bad No 3G or Wi-Fi high-speed data connectivity, Slow browsing and online app experience, Limited feature set, Camera limited, with no flash or autofocus, Video capture quality poor...
70%
zath.co.uk
Updated:
2011-08-07 11:05:55
If there’s something that’s going to take over the market next year, it’s the invention and use of the touchscreen as a UI. And, a company that like to use it quite a bit are LG. More specifically, with their new LG Pop (GD510) mobile phone. The phone...
0%
theregister.co.uk
Updated:
2011-08-07 11:05:55
Less, they say, is more, and that's certainly a maxim LG believes in if the Pop - aka the GD510 - is anything to go by. This is one small phone, yet it presents a full touch-based user interface and simple, clear styling that will make some wonder if i...
Bottom line The Pop is another of LG's attempts to bring touchscreen technology to a more youthful, more cost-conscious audience. And it may well appeal to anyone fed up with the size of smartphones: it's about three-quarters the size of an iPhone, so much mo...
65%
tracyandmatt.co.uk
Updated:
2011-08-07 11:05:55
The LG Pop has followed today's common market theme of being a touch screen phone. There is a big difference here though, and that's the price. It's much more affordable than other touch screen phones. The LG GD510 Pop What's in the box?LG GD510 hands...
Bottom line The LG GD510 Pop is a nice looking and adequate touch screen phone for the price. It may be too small for some but looks quite stylish because of its size. The touch screen is ok if it's your first touchscreen phone but I wouldn't recommended it i...
0%
pocket-lint.com
Updated:
2011-08-07 11:05:57
At just £99.95, the LG Pop is an excellent buy. The Korean company heralds it as the world's smallest touchscreen phone but to merit the handset merely for its size is to do it an injustice. Yes it has a 3-inch touchscreen and, yes, the casing around...
Good Fantastic value, very usable and lovely design on a budget...
Bad No 3G, no Wi-Fi, no 3.5mm jack...
Bottom line A near perfect PAYG choice at just £99 with almost all the features a teen or young adult would want. You will not regret buying this phone Key specs3 megapixels, 3-inch screen, Bluetooth, FM radio, GPRS, GSM, Li-ion battery, microSD, MP3 player, Tou...
80%
trustedreviews.com
Updated:
2011-08-07 11:05:58
LG has had great success with its recent low-cost touchscreen phones and the company intends to build upon this foundation with its latest model. Dubbed the Pop, the GD510 is the smallest 3in touchscreen phone on the market, which is quite some achievemen...
70%
fonehome.co.uk
Updated:
2011-08-07 11:05:59
The LG GD510 Pop isn’t going to let the HTC Tattoo or the Samsung Genio Touch give it any grief in the budget touchscreen arena. Nope, LG’s 3-inch touchscreen pocket rocket is spoiling for a fight. But can it go the distance? Read our LG GD510 Pop revi...
Bottom line It’s not all doom and gloom, but no amount of sunshine could fix the LG Pop’s imperfections. It might be the most popular kid in school, but underneath all the good looks and charm, there are some niggling habits.LoveThe stylish demeanor, the eco crede...
60%
T3.com
Updated:
2011-08-07 11:06:01
It shows how far the mobile world has come when even the most budget-friendly phones can pack some touchscreen action. We’ve seen a few devices try and go down the smartphone route on the cheap (the HTC Tattoo) and some offering bog-standard touch a...
Good Feature packed, Great price, Big-ish screen...
Bad Sluggish controls, No 3G, Clumsy touchscreen...
Bottom line The LG GD510 Pop isn't a (Pop)star in the making but it does bring some nice features to the lower-end of the touchscreen market. Shame then it takes an age for the phone to do anything...
60%
electricpig.co.uk
Updated:
2011-08-07 11:06:01
Budget touchscreen phones are all the rage, but despite the competition LG isn’t letting the HTC Tattoo and T-Mobile Pulse give it any grief. No way. The recently outed LG GD510 Pop is stepping up and ready to rumble. Weighing in at a lean £99.95...
Good The price, and the sleek design, ecofriendliness...
Bad An infuriating touchscreen and barebones spec...
Bottom line The Pop might be a hit with the yoot but the savvy will be getting their budget kicks elsewhere...
60%
3g.co.uk
Updated:
2011-08-07 11:06:01
for LG POP GD510 Building on the success of the LG Cookie, the POP GD510 is a nice-looking handset with quite a lot going for it. It's not a high-end phone so is lacking in features and connectivity, which may deter early adopters, but for anyone afte...
Good For LG Pop GD510, Despite it's slender size, the world's smallest touchscreen phone is well designed and built.
Bad for LG Pop GD510...
60%
pz10.com
Updated:
2011-08-07 11:06:01
It looks like LG have been playing their own version of will it blend. There's no need to tell you they're not playing for fun - they're rather trying to squeeze some more cash off a couple of hot-selling handsets. So, here's the deal. Get your blender...
Bottom line The LG Pop seems a reasonable move given the generous return of investment by the Cookie. We still think the Cookie is very hard to beat but the LG GD510 Pop may've taken the right approach. It's striving to repeat a huge success and uses the same...
0%
EISA.eu
Updated:
2011-08-14 20:07:36
LG’s GD510, otherwise known as the Pop, is the ‘greenest’ fully featured mobile phone on the market today due to its compact size, low weight, volume efficient packaging and low energy consumption. When it comes to the use of materials like gold, palla...
0%
techsmart.co.za
Updated:
2014-03-22 01:51:16
LG is looking to stem Samsung’s entry-level touch phone dominance with the compact Pop GD510, set to take on the likes of the Genoa and Star. And from what we’ve experienced it's definitely a contender. Design The GD510 is very compact, much more so t...
0%
stuff.tv
Updated:
2014-03-22 01:51:16
With no onboard stylus we assumed the Cookie’s touch performance must have been improved. Alas, it seems to have regressed; it readily receives your finger taps, but swiping and scrolling sometimes needs aggressive contact to get a reaction. Still, i...
Good Affordable asking price. Small and lightweight. Customisable homescreens. Easy access to social networking sites via widgets. User-friendly UI. Good music player...
Bad Erratic touchscreen. Tiny onscreen QWERTY. No 3G connectivity. Fiddly web browser. Basic camera...
Bottom line The pint-sized Pop is no world-beater, but touchphone fans on a tight budget should certainly give it an audition...
60%
knowyourmobile.com
Updated:
2014-03-22 01:51:16
It's official: touchscreens are now going mass market and hitting even the low end market.Samsung demonstrated this with its Genio Touch and now LG has introduced the GD510 Pop, which is LG's first touchscreen device to enter the very bottom of the mar...
0%
recombu.com
Updated:
2014-04-02 01:54:51
A cheeky little handset, the LG Pop is a touchscreen phone for those on a budget. But does it pack enough of a punch to keep today’s demanding users happy?What we likeThis is the smallest, lightest handset we’ve seen for quite a while; but despite this...
Bottom line For a budget handset (available for around £100), the LG Pop isn't bad. Unlike many other handsets of this caliber, the Pop keeps things simple and straightforward. However, the connectivity limitations really let it down and as internet access is a hu...
60%
thinkdigit.com
Updated:
2011-08-07 11:05:37
Rs. 8,399 is quite a lot of money to pay for a cellphone that has a very unresponsive and quirky interface. Add to that a very basic camera and plain jane looks and you get a phone that you can skip.ProsReasonably sleek Solidly built Good music qualit...
Bottom line An MRP of 8,399 seems excessive, but the street price should be a good Rs. 1,500 lower. At that price, you get a decent set of features, but nothing that is spectacular value for money, or even good value for money. In fact, the major selling point of...
60%
ld2.ciol.com
Updated:
2011-08-07 11:05:38
The touchscreen fad is at an all time high and everyone most definitely wants to be a part of it. Especially when we talk about college goers, mobile phones become a matter of prestige for them. So to meet the wishes of these young people, LG has broug...
Good Looks, Sound Quality, Well knit UI...
Bad Battery, QVGA Videos, Slow response time, No 3G or Wi-Fi, No 3.5mm jack...
0%
Phones.com
Updated:
2011-08-07 11:05:38
LG GD510 Pop is said to be the LG Cookie for the masses. With a trimmed down price and the removal of some features, it's another touchscreen set to conquer a whole demographic. LG GD510 Pop's unique selling tag is its part eco-friendly optional featur...
Good Very clean and sophisticated design, Ecofriendly, solar battery cover alternative, Great call performance, Great battery hours, Decent 3MP camera, Multifunctional features...
Bad No Wifi, no 3G, Crammed virtual QWERTY keyboard, No camera flash or lens cover, No DivX and XviD support, Does not support Flash web pages, Slow loading of contacts when full...
70%
mobilesroom.com
Updated:
2011-08-07 11:05:39
LG GD510 Pop (Cookie Pep )Here comes, the world says, LG has launched its most popular device, the LG Cookie, sometime before. Now it seems LG wants to ride on its great popularity. The company has come up with yet another Cookie and this time a more c...
70%
tech2.com
Updated:
2011-08-07 11:05:39
has enjoyed a fair ranking among the youth-oriented, affordable touchscreen handsets. One of the follow ups is this, the GD510 or Cookie Pep as it’s popularly called. With it’s low price tag, funky features and brand name it could be a serious threat...
Good Light weight comfortable design, UI is quite fluid in most cases, Multimedia features work out really well, Camera quality is good...
Bad Virtual keypads are a bit of a issue...
Bottom line Connectivity3G support is not available in the Pep so you’ll have to settle for EDGE/GPRS. Setting up email accounts with POP or IMAP support isn’t too hard. The browser is simple and convenient for surfing. Google has preloaded a Google Search feature...
90%
pcworld.in
Updated:
2011-08-07 11:05:40
The LG Cookie Pep is the latest touchscreen phone to hit the market that remains within the confines of the budget phone category. FeaturesAs expected the Pep has shed a number of features that you would come to expect from more expensive phones. It do...
Good Affordable, Excellent Battery, Very Good Music Playback, Stylish Looks, Solid Build...
Bad Average Camera, Poor Video Playback, No GPS, WiFi or 3G...
Bottom line LG knows exactly what it’s doing with the Cookie Pep. It is an affordable, smart looking touchscreen phone that does not aim to exceed your expectations but is content with meeting them...
75%
itp.net
Updated:
2011-08-07 11:05:41
LG's Cookie POP GD510BK targets budget buyers looking for a touchscreen smartphone.The GD510BK sports a minimalistic design that sees only one button sitting on its frontend and while this might appeal to some users, we found the phone a little too inc...
Bottom line The Cookie POP is a balanced product that offers decent performance and features for its retail price...
80%
techtree.com
Updated:
2011-08-07 11:05:42
Creating new budget touchscreen handsets seem to be on the minds of manufacturers these days. Samsung has been riding the wave with its Star Series handsets first, and now with its Corby Series of handsets. In response LG brought out the Cookie som...
Good Smart looks, compact, lightweight, smooth UI, multitasking, accelerometer, good audio, battery life...
Bad Touch registration, interface response delayed from time to time, cramped QWERTY keymatt...
Bottom line The LG Cookie Pep GD510 sells for around Rs. 7,000 with a one-year warranty. The pricing of the handset is very much close to its older sibling and at the same time lower than the competition, giving it the price point advantage. The handset is sure to...
70%
overclockershq.com
Updated:
2011-08-07 11:05:49
Next >iFrogz CS40 Headphone Review Touch screen phones have taken over and there is no sign of them slowing down. When they first came to market they were much to expensive for the average user and only early adopters of technology were could justi...
Good Size, Features, Price, Touch Screen...
Bad No Wifi or 3G...
Bottom line Overall the LG Pop is a great little phone for a person on the go. Although it lacks 3g and wifi connectivity it does give decent speeds through 2G and it is half the price of an iPhone. The collection of apps and extras make it a great choice for stud...
0%
recombu.com
Updated:
2011-08-07 11:05:52
A cheeky little handset, the LG Pop is a touchscreen phone for those on a budget. But does it pack enough of a punch to keep today’s demanding users happy?What we likeThis is the smallest, lightest handset we’ve seen for quite a while; but despite this...
Bottom line For a budget handset (available for around £100), the LG Pop isn't bad. Unlike many other handsets of this caliber, the Pop keeps things simple and straightforward. However, the connectivity limitations really let it down and as internet access is a hu...
60%
phonearena.com
Updated:
2011-08-07 11:05:55
LG does have a flair for coming up with proper names that perfectly fit the true character of their cell phones. For an instance, the is shiny and unique, the looks like super-luxurious bar of chocolate, while the reminds us of Madonna... or Maradon...
Good Awesome design, Good incall quality, Applications for social networks, Its design allows for a solar panel...
Bad No 3.5mm jack, Sluggish browser, Mediocre multimedia capabilities, No 3G and WiFi...
Bottom line The LG Pop GD510 provides satisfying in-call quality. During our tests, the sound was loud on our end and the voices our callers were realistic even if a tad sharp. People on the other end of the line admitted they were pleased as well, but asked us to...
80%
stuff.tv
Updated:
2011-08-07 11:05:58
With no onboard stylus we assumed the Cookie’s touch performance must have been improved. Alas, it seems to have regressed; it readily receives your finger taps, but swiping and scrolling sometimes needs aggressive contact to get a reaction. Still, i...
Good Affordable asking price. Small and lightweight. Customisable homescreens. Easy access to social networking sites via widgets. User-friendly UI. Good music player...
Bad Erratic touchscreen. Tiny onscreen QWERTY. No 3G connectivity. Fiddly web browser. Basic camera...
Bottom line The pint-sized Pop is no world-beater, but touchphone fans on a tight budget should certainly give it an audition...
60%
mobilechoiceuk.com
Updated:
2011-08-07 11:06:01
Another fine offering from LG for those not wanting to spend a fortune on an attractive handset. The lack of features may deter some. Related links News LG’s “simple” touch-screen phone Head to head: BlackBerry Curve 8520 vs LG GW520 LG look to release...
Good The world’s smallest touch-screen phone maintains a build and design gravitas...
Bad Browsing via EDGE data speeds can lead to some thumb twiddling, while the webpage zoom option proved temperamental.Look and Feel...
Bottom line Another fine offering from LG for those not wanting to spend a fortune on an attractive handset. The lack of features may deter some...
60%
gsmarena.com
Updated:
2011-08-07 11:06:03
The LG Pop seems a reasonable move given the generous return of investment by the Cookie. We still think the Cookie is very hard to beat but the LG GD510 Pop may've taken the right approach. It's striving to repeat a huge success and uses the same con...
0%
brighthub.com
Updated:
2011-08-24 02:20:25
Designed with people who are looking for lightweight, compact and cheap touchscreen phones in mind, the LG Pop offers simplicity and an affordable price in an elegant smartphone package. It may not have a lot of advanced and sophisticated features, bu...
100%
mobilesroom.com
Updated:
2012-01-06 01:09:18
LG GD510 Pop (Cookie Pep )Here comes, the world says, LG has launched its most popular device, the LG Cookie, sometime before. Now it seems LG wants to ride on its great popularity. The company has come up with yet another Cookie and this time a more c...
70%