location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteOne 800 G2 Intel® Core™ i5 i5-6500 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteOne 800 G2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T4J21EA-EX-DEMO AS NEW
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30401
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteOne 800 G2 Intel® Core™ i5 i5-6500 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC Silver 160 W
  • - Intel® Core™ i5 i5-6500 3.2 GHz
  • - Touchscreen 23" Full HD 1920 x 1080 IPS
  • - 8 GB DDR4-SDRAM 2133 MHz 2 x 4 GB
  • - 256 GB SSD DVD Super Multi
  • - Intel® HD Graphics 530
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Windows 10 Pro 64-bit
Long product name HP EliteOne 800 G2 Intel® Core™ i5 i5-6500 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver :
The short editorial description of HP EliteOne 800 G2 Intel® Core™ i5 i5-6500 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver

Intel Core i5-6500 (3.2GHz, 6MB), 8GB (2 x 4GB) DDR4 SDRAM, 256GB SATA SSD, SuperMulti DVD-RW, Intel HD Graphics 530, 802.11n, Bluetooth, 23" IPS widescreen backlit anti-glare touch LCD (1920 x 1080), Windows 10 Pro 64
More>>>
HP EliteOne 800 G2 Intel® Core™ i5 i5-6500 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver:
The official marketing text of HP EliteOne 800 G2 Intel® Core™ i5 i5-6500 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver as supplied by the manufacturer

Elegant, sleek, user-friendly, and designed to perform, the HP EliteOne 800 is ready to deploy in demanding environments, with manageability and security, and enterprise-class collaboration technologies.

Place it here, there, and everywhere
- Deploy this redesigned, stylish All-in-One with a 58.4 cm (23”) diagonal FHD display anywhere you need a powerhouse PC. Its slim design and integrated cable management make an impression at reception, on an executive’s desk or mounted on a wall.

Deeply secure
- Help secure your PC with comprehensive hardware and software tools and HP BIOSphere with Sure Start’s customizable BIOS-level passwords.

Power-packed performance
- Drive your most demanding workloads with an All-in-One powered by fast 6th Gen Intel® Core™ processors with 2 GB GDDR5 for your most challenging use cases.

Count on premier audiovisual clarity
- Collaborate naturally with Cortana on Windows 10 Pro, optional 10-point capacitive touch, Audio by Bang & Olufsen, HP Clear Sound Amp, HP Noise Reduction Software, and a 2MP HD webcam.

Short summary description HP EliteOne 800 G2 Intel® Core™ i5 i5-6500 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver:
This short summary of the HP EliteOne 800 G2 Intel® Core™ i5 i5-6500 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteOne 800 G2, 23", Full HD, Intel® Core™ i5, 8 GB, 256 GB, Windows 10 Pro

Long summary description HP EliteOne 800 G2 Intel® Core™ i5 i5-6500 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver:
This is an auto-generated long summary of HP EliteOne 800 G2 Intel® Core™ i5 i5-6500 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver based on the first three specs of the first five spec groups.

HP EliteOne 800 G2. Product type: All-in-One PC. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 3.2 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Pro. Product color: Silver

Source Testseek summary Average rating
Reviews
Updated:
2019-11-28 18:46:50
Uk has collected 9 expert reviews for HP EliteOne 800 G2 Intel® Core™ i5 i5-6500 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
trustedreviews.com
Updated:
2019-11-28 18:46:49
What is the HP EliteOne 800? The latest all-in-one from HP is an office PC that's been built to handle a wide variety of business tasks, while at the same time adding some sheen and style to the average desk. For many office environments this £1,343 machi...
Good Sturdy, smart design, Consistent screen quality, Great warranty...
Bad Speakers disappoint, No discrete graphics card...
Bottom line HP EliteOne 800 – Screen and Sound Quality HP supplies the EliteOne with a 1,920x1,080-pixel touchscreen. The resolution is adequate for a 23in screen, and as a result it won't be necessary to use any scaling options. However, its middling density level o...
70%