location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 69011 air mattress Double mattress Beige, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80" x 60"x 17"/2.03m x 1.52m x 43cm Essence Fortech Airbed (Queen) with Built-in AC pump
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
69011
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138915631
Category: Air Mattresses Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106081
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:32:20
The date of the most recent change of the data-sheet in Icecat's system
Bestway 69011 user manual (13.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bestway 69011 air mattress Double mattress Beige, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.03m x 1.52m x 43cm / 80" x 60" x 17"
  • - Fortech Fiber is the fusion of dense polyester fabric and durable PVC, which provides high levels of strength, durability and comfort
  • - Sturdy coil beam construction
  • - Solid rib and surround frame design support you and eliminate roll offs during the night
  • - Built-in 220-240V~ electric air pump
  • - Inflates in 300 seconds
  • - Great for indoor use
  • - Travel bag included
  • - Full color box
  • - Contents: One airbed, one storage bag, repair bag
Long product name Bestway 69011 air mattress Double mattress Beige, White :
The short editorial description of Bestway 69011 air mattress Double mattress Beige, White

80" x 60"x 17"/2.03m x 1.52m x 43cm Essence Fortech Airbed (Queen) with Built-in AC pump
More>>>
Short summary description Bestway 69011 air mattress Double mattress Beige, White:
This short summary of the Bestway 69011 air mattress Double mattress Beige, White data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 69011, Double mattress, Queen size, Rectangle, Indoor, Built-in air pump

Long summary description Bestway 69011 air mattress Double mattress Beige, White:
This is an auto-generated long summary of Bestway 69011 air mattress Double mattress Beige, White based on the first three specs of the first five spec groups.

Bestway 69011. Type: Double mattress, Product color: Beige, White, Material: PVC, Polyester. Width: 59.8" (1520 mm), Length: 79.9" (2030 mm), Height: 16.9" (430 mm). Package width: 15.4" (390 mm), Package depth: 7.87" (200 mm), Package height: 14" (355 mm). Minimum order quantity: 2 pc(s), Quantity per pallet: 48 pc(s)

Features
Mattress size
Queen size
Shape
Rectangle
Type *
Double mattress
Product color *
Beige, White
Material *
PVC, Polyester
Recommended age group *
Adults
Suitable for
Indoor
Built-in air pump *
Yes
Pump voltage
220 - 240 V
Operating time
5 min
Intrastat code
63064000
Weight & dimensions
Width
59.8" (1520 mm)
Length
79.9" (2030 mm)
Weight & dimensions
Height
16.9" (430 mm)
Packaging data
Package width
15.4" (390 mm)
Package depth
7.87" (200 mm)
Package height
14" (355 mm)
Package weight
17.2 lbs (7.81 kg)
Package volume
64000 cm³
Package type
Box
Packaging content
Storage case
Yes
Repair patch included
Yes
Logistics data
Minimum order quantity
2 pc(s)
Quantity per pallet
48 pc(s)