location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 93525 pool/beach float Multicolor Image Swim armbands

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
93525
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
93525
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138927887 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124298
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:53:11
The date of the most recent change of the data-sheet in Icecat's system
Bestway 93525 user manual (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Bestway 93525 pool/beach float Multicolor Image Swim armbands:
This short summary of the Bestway 93525 pool/beach float Multicolor Image Swim armbands data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 93525, Multicolor, Swim armbands, Image, 1 yr(s), 3 yr(s), 8.82 oz (250 g)

Long summary description Bestway 93525 pool/beach float Multicolor Image Swim armbands:
This is an auto-generated long summary of Bestway 93525 pool/beach float Multicolor Image Swim armbands based on the first three specs of the first five spec groups.

Bestway 93525. Product color: Multicolor, Product type: Swim armbands, Coloration: Image. Weight: 8.82 oz (250 g). Package width: 5.91" (150 mm), Package depth: 9.25" (235 mm), Package height: 1.38" (35 mm). Quantity per pallet: 600 pc(s), Minimum order quantity: 12 pc(s)

Features
Product color *
Multicolor
Coloration *
Image
Product type *
Swim armbands
Recommended age (min) *
1 yr(s)
Recommended age (max)
3 yr(s)
Safety valve
Yes
Intrastat code
95062900
Interleaved Two of Five (ITF-14)
76941607305712
Weight & dimensions
Weight
8.82 oz (250 g)
Packaging data
Package width
5.91" (150 mm)
Package depth
9.25" (235 mm)
Package height
1.38" (35 mm)
Package volume
36000 cm³
Package type
Box
Logistics data
Quantity per pallet
600 pc(s)
Minimum order quantity
12 pc(s)