location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 68081 outdoor backpack 45 L Multi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavillo Arctic Hiking 45L Backpack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68081
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138925746
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99638
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Bestway 68081 outdoor backpack 45 L Multi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 51cm x 31cm x 17cm (20”x 12” x 6.5”)
  • - Capacity: 45 liters
  • - Main fabric: 600D Polyester
  • - Trim fabric: 210D Nylon
  • - Pocket for drink bladder (bladder not included)
  • - Convenient side and internal pockets
  • - Multiple gear loops and bungee cords for attaching tools and gears
  • - Sternum strap
  • - Laptop sleeve
  • - Hip belt to minimize shoulder weight
  • - Suitable for urban and camping use
  • - Polybag with header card
  • - 3 colors assorted
  • - 12Ea.,8.1 kg(17.8Lb)---8.30kg(18.30lb)
  • - Content: one backpack
Long product name Bestway 68081 outdoor backpack 45 L Multi :
The short editorial description of Bestway 68081 outdoor backpack 45 L Multi

Pavillo Arctic Hiking 45L Backpack
More>>>
Short summary description Bestway 68081 outdoor backpack 45 L Multi:
This short summary of the Bestway 68081 outdoor backpack 45 L Multi data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 68081, Top, Multi, Unisex, Nylon, Polyester, 600 D, 45 L

Long summary description Bestway 68081 outdoor backpack 45 L Multi:
This is an auto-generated long summary of Bestway 68081 outdoor backpack 45 L Multi based on the first three specs of the first five spec groups.

Bestway 68081. Loading opening: Top. Product main color: Multi, Gender: Unisex, Material: Nylon, Polyester. Volume: 45 L, Width: 12.2" (310 mm), Depth: 6.69" (170 mm). Quantity per pack: 1 pc(s). Package width: 15" (380 mm), Package depth: 1.38" (35 mm), Package height: 21.3" (540 mm)

Design
Loading opening
Top
Features
Gender
Unisex
Material
Nylon, Polyester
Product main color *
Multi
Linear mass density
600 D
Notebook compartment
Yes
Gear loop(s)
Yes
Hip belt
Yes
Intrastat code
42029291
Weight & dimensions
Volume *
45 L
Width
12.2" (310 mm)
Weight & dimensions
Depth
6.69" (170 mm)
Height
20.1" (510 mm)
Packaging content
Quantity per pack
1 pc(s)
Packaging data
Package width
15" (380 mm)
Package depth
1.38" (35 mm)
Package height
21.3" (540 mm)
Package weight
21.9 oz (620 g)
Package volume
99000 cm³
Package type
Polybag with header card
Logistics data
Quantity per pallet
144 pc(s)
Minimum order quantity
12 pc(s)