location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Precision T3420 Intel® Xeon® E3 v5 E3-1245V5 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon PRO WX 4100 Windows 10 Pro SFF Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Precision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T3420
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
98NNT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184033357
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135588
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:41:46
The date of the most recent change of the data-sheet in Icecat's system
DELL 98NNT user manual (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Precision T3420 Intel® Xeon® E3 v5 E3-1245V5 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon PRO WX 4100 Windows 10 Pro SFF Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Workstation Black
  • - Intel® Xeon® E3 v5 E3-1245V5 3.5 GHz
  • - 16 GB DDR4-SDRAM 2133 MHz 2 x 8 GB
  • - 256 GB SSD
  • - AMD Radeon PRO WX 4100 4 GB Intel® HD Graphics P530
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 10 Pro 64-bit
Guarantee: 1 Year PS Next Business Day
Long product name DELL Precision T3420 Intel® Xeon® E3 v5 E3-1245V5 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon PRO WX 4100 Windows 10 Pro SFF Workstation Black :
The short editorial description of DELL Precision T3420 Intel® Xeon® E3 v5 E3-1245V5 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon PRO WX 4100 Windows 10 Pro SFF Workstation Black

Intel Xeon E3-1245 v5 (8M Cache, 3.5 GHz), 16GB DDR4 2133MHz, 256GB SSD, Intel HD Graphics P530 + AMD Radeon PRO WX 4100 (4GB), DVD, Gigabit LAN, Windows 10 Pro 64-bit
More>>>
DELL Precision T3420 Intel® Xeon® E3 v5 E3-1245V5 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon PRO WX 4100 Windows 10 Pro SFF Workstation Black:
The official marketing text of DELL Precision T3420 Intel® Xeon® E3 v5 E3-1245V5 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon PRO WX 4100 Windows 10 Pro SFF Workstation Black as supplied by the manufacturer

Powerful performance.
Fast is an understatement: Power through intensive tasks easily thanks to the new 6th Gen Intel Core i and Xeon E3-1200 V5 processors enabled for fast and stable performance.

For the professional: Experience powerful graphics options including AMD FirePro™ or NVIDIA Quadro professional-grade discrete graphics for even the most demanding projects

Your work can count on it
Independent Software Vendor (ISV) certification: Precision Workstations are tested to ensure the high-performance applications you rely on every day run smoothly. Dell ISV-certifications cover the most popular independent software applications.

Reach maximum potential: The Precision Optimizer, with SCCM centralized management, improves productivity and performance by fine-tuning your system beyond standard factory settings, and optimizes certified ISV apps.

Smart design, now in two sizes
Bring powerful performance to small spaces with the Precision Tower 3000 Series Workstation. Available in two sizes.

Small Form Factor
The small form factor tower workstation is the world’s most compact small form factor design. The optional Platinum-rated PSU has a smaller design that leaves a reduced environmental footprint.

Mini Tower
The smallest mini tower workstation on the market. The compact size with the option to expand as your business needs grow makes this ideal for maximum space saving without sacrificing power or potential.

Built for security and reliability
Supreme security: You can choose your level of security with a number of beneficial options including: Optional Dell Data Protection | Security Tools + Dell ControlVault | Encryption Personal Edition or Enterprise Edition.

Massive memory: Easily store and access large and complex 3D, multimedia and video project files with the speed and reliability of up to 64GB of DDR4 2133 MHz memory.

Lock and key: Available FIPS certified self-encrypting drives (SEDs) can reduce security risks and unauthorized access to your data.

Big files? No problem: Large file transfers of data and video are quick and easy with Thunderbolt 2 connectivity as well as optional PCIe M.2 SSD storage.

Short summary description DELL Precision T3420 Intel® Xeon® E3 v5 E3-1245V5 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon PRO WX 4100 Windows 10 Pro SFF Workstation Black:
This short summary of the DELL Precision T3420 Intel® Xeon® E3 v5 E3-1245V5 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon PRO WX 4100 Windows 10 Pro SFF Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Precision T3420, 3.5 GHz, Intel® Xeon® E3 v5, E3-1245V5, 16 GB, 256 GB, Windows 10 Pro

Long summary description DELL Precision T3420 Intel® Xeon® E3 v5 E3-1245V5 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon PRO WX 4100 Windows 10 Pro SFF Workstation Black:
This is an auto-generated long summary of DELL Precision T3420 Intel® Xeon® E3 v5 E3-1245V5 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon PRO WX 4100 Windows 10 Pro SFF Workstation Black based on the first three specs of the first five spec groups.

DELL Precision T3420. Processor frequency: 3.5 GHz, Processor family: Intel® Xeon® E3 v5, Processor model: E3-1245V5. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics P530, Discrete graphics card model: AMD Radeon PRO WX 4100. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: SFF. Product type: Workstation. Product color: Black

Powerful performance
Powerful performance

Fast is an understatement: Power through intensive tasks easily with processor options ranging from the new 7th Gen Intel® Core i™, 6th Gen Intel® Core i™ and Xeon® E3-1200 V5 processors enabled for fast and stable performance. Now including Intel® Core™ i7-7700K Processor options with up to 4.5 GHz turbo frequencies.
Operating System: Windows 10 Pro.

For the professional: Experience powerful graphics options including AMD FirePro™ or NVIDIA® Quadro® professional-grade discrete graphics for even the most demanding projects.

Boot up faster than ever: Launch your most-used files and applications in a flash with optional Intel® Optane™ memory. Adaptive to user needs, it preloads and accelerates frequently used applications and files, providing better responsiveness without compromising storage capacity. Everyday tasks are up to twice as responsive with Intel® Optane™ memory.

Your work can count on it
Your work can count on it

Independent Software Vendor (ISV) certification: Dell Precision Workstations are tested to ensure the high-performance applications you rely on every day run smoothly. Dell ISV-certifications cover the most popular independent software applications. For a complete list of ISV certifications.

Reach maximum potential: The Dell Precision Optimizer, with SCCM centralized management, improves productivity and performance by fine-tuning your system beyond standard factory settings, and optimizes certified ISV apps.

Smart design, now in two sizes
Small Form Factor
Smart design, now in two sizes Small Form Factor

The small form factor tower workstation is the industry’s most compact small form factor design. The optional Platinum-rated PSU has a smaller design that leaves a reduced environmental footprint.

Built for security and reliability
Built for security and reliability

Supreme security: You can choose your level of security with a number of beneficial options including: Optional Dell Data Protection | Security Tools + Dell ControlVault | Encryption Personal Edition or Enterprise Edition.

Massive memory: Easily store and access large and complex 3D, multimedia and video project files with the speed and reliability of up to 64GB* of DDR4 2133 MHz memory.

Lock and key: Available FIPS certified self-encrypting drives (SEDs) can reduce security risks and unauthorized access to your data.

Big files? No problem: Large file transfers of data and video are quick and easy with Thunderbolt™ 2 connectivity as well as optional PCIe M.2 SSD storage.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E3 v5
Processor model *
E3-1245V5
Processor cores
4
Processor threads
8
Processor boost frequency
3.9 GHz
Processor frequency *
3.5 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Xeon E3-1200 v5
Processor codename
Skylake
Thermal Design Power (TDP)
80 W
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Number of processors installed
1
Stepping
R0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 1866, 2133 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
ECC supported by processor
Yes
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
16 GB
Maximum internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 8 GB
Memory slots
4x DIMM
Memory clock speed
2133 MHz
Non-ECC
Yes
Memory channels
Dual-channel
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
Graphics
Discrete graphics card *
Yes
On-board graphics card *
Yes
Discrete graphics card model *
AMD Radeon PRO WX 4100
Discrete graphics card memory
4 GB
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics P530
On-board graphics card base frequency
400 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x191D
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
DVI port
No
HDMI ports quantity *
1
DisplayPorts quantity
2
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Serial ports quantity
1
Expansion slots
PCI Express x4 (Gen 3.x) slots
1
PCI Express x16 (Gen 3.x) slots
1
Design
Chassis type *
SFF
Placement supported
Horizontal/Vertical
Number of 3.5" bays
1
Cable lock slot
Yes
Product color *
Black
Performance
Motherboard chipset
Intel® C236
Audio system
High Definition Audio
Password protection
Yes
Password protection type
BIOS
Product type *
Workstation
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Trial software
Microsoft Office
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
88173
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Conflict-Free processor
Yes
Power
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
3.65" (92.6 mm)
Depth *
11.5" (292 mm)
Height *
11.4" (290 mm)
Weight *
13.9 lbs (6.3 kg)
Packaging content
Display included *
No
Mouse included on selected markets only
Yes
Keyboard included on selected markets only
Yes
Cables included
AC
Manual
Yes
Other features
Optical drives quantity
1
Brand Image Article code product Stock Price from
DELL Precision T3420 Intel® Xeon® E3 v5 E3-1245V5 16 GB DDR4-SDRAM 256 GB SSD AMD FirePro W4100 Windows 7 Professional SFF Workstation Black DELL Precision T3420 Intel® Xeon® E3 v5 E3-1245V5 16 GB DDR4-SDRAM 256 GB SSD AMD FirePro W4100 Windows 7 Professional SFF Workstation Black
(show image)
RMWNM T3420
Disclaimer DELL Precision T3420 Intel® Xeon® E3 v5 E3-1245V5 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon PRO WX 4100 Windows 10 Pro SFF Workstation Black:
Disclaimer

Actual configuration might differ from illustration