location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO P2550 Intel® Pentium® E5400 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7050 Windows 7 Professional Mini Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESPRIMO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ESPRIMO P2550
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:P2550PF091NC
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90849
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
standard (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
standard (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu ESPRIMO P2550 Intel® Pentium® E5400 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7050 Windows 7 Professional Mini Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Black
  • - Intel® Pentium® E5400 2.7 GHz
  • - 2 GB DDR2-SDRAM 800 MHz 1 x 2 GB
  • - 320 GB DVD Super Multi
  • - NVIDIA® GeForce® 7050
  • - Ethernet LAN
  • - Windows 7 Professional
Long product name Fujitsu ESPRIMO P2550 Intel® Pentium® E5400 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7050 Windows 7 Professional Mini Tower PC Black :
The short editorial description of Fujitsu ESPRIMO P2550 Intel® Pentium® E5400 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7050 Windows 7 Professional Mini Tower PC Black

ESPRIMO P2550, Intel Pentium Dual Core E5400 (2.7GHz, 2MB, 800MHz), 2GB (1x 2 GB) DDR2 800MHz RAM, 320GB SATAII 7200rpm 3.5" S.M.A.R.T. HDD, DVD Super Multi, Gigabit Ethernet, Microsoft Windows 7 Professional & TwinLoad Microsoft Windows XP Professional (DVD)
More>>>
Fujitsu ESPRIMO P2550 Intel® Pentium® E5400 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7050 Windows 7 Professional Mini Tower PC Black:
The official marketing text of Fujitsu ESPRIMO P2550 Intel® Pentium® E5400 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7050 Windows 7 Professional Mini Tower PC Black as supplied by the manufacturer

Your immediately available Office PC
The ESPRIMO P2000 Series is designed for price-conscious customers and is equipped with state-of-the-art standard Intel® or AMD technology. These systems meet every office requirement - especially those typical for small and medium-sized businesses. The ESPRIMO P2000 series is available from your dealer at all times and is thus an ideal choice once the decision to purchase has been taken.

SPECIAL FEATURES
-Proven Intel® or AMD technology.
-Equipped with all the basics for professional PC computing.
-Quality „Designed and engineered in Germany".
-Preferred versions available on-site.

Short summary description Fujitsu ESPRIMO P2550 Intel® Pentium® E5400 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7050 Windows 7 Professional Mini Tower PC Black:
This short summary of the Fujitsu ESPRIMO P2550 Intel® Pentium® E5400 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7050 Windows 7 Professional Mini Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ESPRIMO P2550, 2.7 GHz, Intel® Pentium®, 2 GB, 320 GB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu ESPRIMO P2550 Intel® Pentium® E5400 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7050 Windows 7 Professional Mini Tower PC Black:
This is an auto-generated long summary of Fujitsu ESPRIMO P2550 Intel® Pentium® E5400 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7050 Windows 7 Professional Mini Tower PC Black based on the first three specs of the first five spec groups.

Fujitsu ESPRIMO P2550. Processor frequency: 2.7 GHz, Processor family: Intel® Pentium®, Processor model: E5400. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® 7050. Operating system installed: Windows 7 Professional. Chassis type: Mini Tower. Product type: PC. Weight: 24.3 lbs (11 kg). Product color: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
E5400
Processor cores
2
Processor threads
2
Processor frequency *
2.7 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
800 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Pentium E5000 Series for Desktop
Processor codename
Wolfdale
Thermal Design Power (TDP)
45, 65
Tcase
74.1 °C
Number of processors installed
1
Number of Processing Die Transistors
228 M
Processing Die size
82 mm²
Stepping
R0
CPU multiplier (bus/core ratio)
13.5
ECC supported by processor
No
Memory
Internal memory *
2 GB
Maximum internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 2 GB
Memory clock speed
800 MHz
Storage
Total storage capacity *
320 GB
Optical drive type *
DVD Super Multi
HDD interface
SATA II
HDD speed
7200 RPM
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® 7050
Maximum graphics card memory
0.256 GB
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity
1
DVI port
No
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-in
Yes
Serial ports quantity
1
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
PCI slots
2
Design
Chassis type *
Mini Tower
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black
Performance
Audio system
Realtek ALC663
Password protection type
BIOS
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Optional operating system supplied
Windows XP Professional
Compatible operating systems
Linux
Bundled software
Nero Essentials S
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Processor special features
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SLGH7
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
2
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
40478
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power availability
300 W
Power supply input voltage
200 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Certificates
Certification
CE, RoHS, WEEE
Weight & dimensions
Width *
6.89" (175 mm)
Depth *
16.7" (425 mm)
Height *
13.9" (353 mm)
Weight *
24.3 lbs (11 kg)
Packaging content
Display included *
No
Mouse included
Yes
Other features
Video adapter features
DirectX 9
Acoustic pressure emissions
4.4 dB
External video modes refresh rate (max)
85 Hz
External video modes resolution (max)
1920 x 1200 pixels
Desktop power supply with standby +5V
1.5 A
DVD interface type
SATA
TV tuner integrated
No
Package dimensions (WxDxH)
19.7 x 11.4 x 21.3" (500 x 290 x 540 mm)
Mac compatibility
No
Handheld remote control
No
Motherboard
D2950
External drive bays
1x 3.5", 2x 5.25"
Internal drive bays
2x 3.5"
Networking features
Gigabit Ethernet
Compliance industry standards
DMI 2.0, USB 2.0, WMI 1.5
Floppy drive installed
No