Cisco logo

Cisco 1941W wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Gray

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74804
Info modified on:
01 Nov 2022, 09:11:55
Long product name Cisco 1941W wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Gray:

2 x RJ-45, 802.11b/g/n, 2 EHWIC slots, 256MB CF, 512MB DRAM, 2-dB, ETSI Compliant, SEC License

Short summary description Cisco 1941W wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Gray:

Cisco 1941W, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black, Gray, Tabletop router

Long summary description Cisco 1941W wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Gray:

Cisco 1941W. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11a, 802.11b, 802.11g. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: EAP-FAST, EAP-SIM, EAP-TTLS, LEAP, PEAP, WPA, WPA2. Product type: Tabletop router, Product color: Black, Gray. Antenna design: External, Antenna gain level (max): 2 dBi

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.