location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Desktop PC & Peripherals Lock Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Desktop PC & Peripherals Lock Kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K64615EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252383820 show
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113436
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Kensington K64615EU user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington Desktop PC & Peripherals Lock Kit
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Round key 94.5" (2.4 m)
  • - Steel
  • - Silver
Long product name Kensington Desktop PC & Peripherals Lock Kit :
The short editorial description of Kensington Desktop PC & Peripherals Lock Kit

Desktop PC & Peripherals Lock Kit
More>>>
Kensington Desktop PC & Peripherals Lock Kit:
The official marketing text of Kensington Desktop PC & Peripherals Lock Kit as supplied by the manufacturer

With a long high-carbon steel cable, anchor plate, and a Kensington keyed lock, the Kensington Desktop and Peripherals Locking Kit has everything you need to secure a desktop computer, two peripherals and a wired keyboard and mouse. Even devices without a Kensington Security Slot can be secured.

Short summary description Kensington Desktop PC & Peripherals Lock Kit:
This short summary of the Kensington Desktop PC & Peripherals Lock Kit data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Desktop PC & Peripherals Lock Kit, 94.5" (2.4 m), Round key, Steel, Silver

Long summary description Kensington Desktop PC & Peripherals Lock Kit:
This is an auto-generated long summary of Kensington Desktop PC & Peripherals Lock Kit based on the first three specs of the first five spec groups.

Kensington Desktop PC & Peripherals Lock Kit. Product color: Silver, Lock type: Round key, Material: Steel. Cable length: 94.5" (2.4 m), Cable diameter: 0.209" (5.3 mm), Weight: 14 oz (397 g). Package weight: 17.3 oz (490 g), Package dimensions (WxDxH): 6.46 x 10.6 x 1.5" (164 x 268 x 38 mm)

Hidden Pin™ Technology

Ensures lock cannot be picked, offering a high level of security so your desktop computer and accessories stay safe from theft

Multi-Piece Security

The anchor plate adheres to a flat surface and is designed to secure a device that does not have a Kensington Security Slot, the 2 adapters secure devices with a Kensington Security Slot and the cable trap secures your wired keyboard and mouse

Cut-Resistant Cable

Made of engineered carbon steel, it offers the same level of cut-resistance and theft-resistance of much thicker cables while providing easier mobility

Features
Product color *
Silver
Lock type *
Round key
Material
Steel
Cable type
Standard
Weight & dimensions
Cable length *
94.5" (2.4 m)
Cable diameter
0.209" (5.3 mm)
Weight
14 oz (397 g)
Packaging data
Package weight
17.3 oz (490 g)
Package dimensions (WxDxH)
6.46 x 10.6 x 1.5" (164 x 268 x 38 mm)
Logistics data
Harmonized System (HS) code
83014090
Technical details
Cable construction
7x19
Number of secured items
5
Country Distributor
France 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)