Lay-Z-Spa Anti-Microbial Filter Cartridge (Ⅵ)
- Φ10.6cm x H8.0cm/Φ4.2in. x H3.1in.
- Replacement cartridge for Lay-Z-Spa™
- Easy to clean
- Does not replace the use of regular chlorine maintenance
- Anti-microbial filter paper controls growth of bacteria
- Very strong antimicrobial effect on surface
- Broad spectrum antibacterial effect
- According to standard ISO 22196 Measurement of antibacterial activity on plastics and other non-porous surfaces, our filter cartridge guarantees optimum performance for 2 weeks usage: Staphylococcus aureus(ATCC 6538) Antibacterial rate≥99.9% Escherichia coli (ATCC 8739) Antibacterial rate≥99.9% Klebsiella Pneumoniae( ATCC 4352) Antibacterial rate≥99.9%
- Full Color Box
- Contents: Two filter cartridges
Bestway 58477, Filter pump cartridge, Bestway, Blue, Gray, 99.9%, 3.15" (80 mm), 4.17" (10.6 cm)
Bestway 58477. Product type: Filter pump cartridge, Brand compatibility: Bestway, Product color: Blue, Gray. Height: 3.15" (80 mm), Diameter: 4.17" (10.6 cm), Weight: 7.51 oz (213 g). Package type: Box, Package width: 4.33" (110 mm), Package depth: 6.69" (170 mm). Quantity per pallet: 648 pc(s), Minimum order quantity: 6 pc(s)