location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 58476 pool part/accessory Filter pump cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flowclear Anti-Microbial Filter Cartridge (III)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58476 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138927504
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114063
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:39:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Bestway 58476 pool part/accessory Filter pump cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ф10.6 cm x Н20.3 cm / Ф4.2" x Н8.0"
  • - Replacement cartridge for: 220-240V~ 5,678 L (1,500 gal.) per hour filter pumps 110-120V~ 2,006 L - 5,678 L (530 gal.—1,500 gal.) per hour filter pumps
  • - Easy to clean
  • - Does not replace the use of regular chlorine maintenance
  • - Anti-microbial filter paper controls growth of bacteria
  • - Very strong antimicrobial effect on surface
  • - Broad spectrum antibacterial effect
  • - According to standard ISO 22196 Measurement of antibacterial activity on plastics and other non-porous surfaces, our filter cartridge guarantees optimum performance for 2 weeks usage: Staphylococcus aureus(ATCC 6538) Antibacterial rate≥99.9% Escherichia coli (ATCC 8739) Antibacterial rate≥99.9% Klebsiella Pneumoniae( ATCC 4352) Antibacterial rate≥99.9%
  • - Suggested to replace every 2 weeks, in order to keep the high performance of the cartridge
  • - Full Color Box
  • - Contents: one filter cartridge
Long product name Bestway 58476 pool part/accessory Filter pump cartridge :
The short editorial description of Bestway 58476 pool part/accessory Filter pump cartridge

Flowclear Anti-Microbial Filter Cartridge (III)
More>>>
Short summary description Bestway 58476 pool part/accessory Filter pump cartridge:
This short summary of the Bestway 58476 pool part/accessory Filter pump cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 58476, Filter pump cartridge, Blue, White, 99.9%, 7.99" (203 mm), 4.17" (10.6 cm), 7.3 oz (207 g)

Long summary description Bestway 58476 pool part/accessory Filter pump cartridge:
This is an auto-generated long summary of Bestway 58476 pool part/accessory Filter pump cartridge based on the first three specs of the first five spec groups.

Bestway 58476. Product type: Filter pump cartridge, Product color: Blue, White, Filters out bacteria: 99.9%. Height: 7.99" (203 mm), Diameter: 4.17" (10.6 cm), Weight: 7.3 oz (207 g). Package type: Box, Package width: 13.6" (345 mm), Package depth: 8.66" (220 mm). Minimum order quantity: 6 pc(s), Quantity per pallet: 336 pc(s)

Features
Product type *
Filter pump cartridge
Product color
Blue, White
Anti-bacterial protection
Yes
Filters out bacteria
99.9%
Intrastat code
84219990
Ergonomics
Easy to clean
Yes
Weight & dimensions
Diameter
4.17" (10.6 cm)
Height *
7.99" (203 mm)
Weight & dimensions
Weight
7.3 oz (207 g)
Packaging data
Package type
Box
Package width
13.6" (345 mm)
Package depth
8.66" (220 mm)
Package height
9.06" (230 mm)
Package volume
21000 cm³
Logistics data
Minimum order quantity
6 pc(s)
Quantity per pallet
336 pc(s)
Country Distributor
Deutschland 1 distributor(s)