location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 58462 pool part/accessory Cartridge filter pump

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flowclear 680gal Skimatic Filter Pump
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58462 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138940930 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150108
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:39:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Bestway 58462 pool part/accessory Cartridge filter pump
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 220-240V~/50HZ 48W
  • - Uses AC 12V safe voltage through an isolated transformer
  • - Pump’s water flow rate (pump capacity ): 2,574 L/h (680 gal./h)
  • - Integrated pool system water flow rate (system flow rate): 2,574 L/h (680 gal./h)
  • - Not compatible with steel wall pools
  • - Easy installation
  • - No additional hoses or adaptors needed
  • - Automatic filtration and cleaning
  • - Uses 58012 filter cartridge III
  • - Large capacity tank sucks in floating leaves and other debris
  • - Works quietly
  • - For use with 1,100-20,500 L (300-5,400 gallons) pools
  • - For use only with battery powered and manual pool cleaning appliances
  • - Full color box
  • - Contents: One Skimatic Filter Pump
Long product name Bestway 58462 pool part/accessory Cartridge filter pump :
The short editorial description of Bestway 58462 pool part/accessory Cartridge filter pump

Flowclear 680gal Skimatic Filter Pump
More>>>
Short summary description Bestway 58462 pool part/accessory Cartridge filter pump:
This short summary of the Bestway 58462 pool part/accessory Cartridge filter pump data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 58462, Cartridge filter pump, Orange, White, 1100 L, 20500 L, 220-240 V, 50 Hz

Long summary description Bestway 58462 pool part/accessory Cartridge filter pump:
This is an auto-generated long summary of Bestway 58462 pool part/accessory Cartridge filter pump based on the first three specs of the first five spec groups.

Bestway 58462. Product type: Cartridge filter pump, Product color: Orange, White, Pool capacity (min): 1100 L. Input voltage: 220-240 V, Input frequency: 50 Hz, Pump power: 48 W. Maximum flow rate: 2574 l/h. Weight: 16.3 lbs (7.41 kg). Package type: Box, Package width: 18.3" (465 mm), Package depth: 18.5" (470 mm)

Brand Image Article code product Stock Price from
Blue Bay

Blue Bay EZCSP2 pool part/accessory Repair kit
(show image)
EZCSP2 EZCSP2 0.00
(excl. VAT)
0 (incl. VAT)
Blue Bay

Blue Bay EZCP pool part/accessory Filter pump cover
(show image)
EZCP EZCP 0.00
(excl. VAT)
0 (incl. VAT)
Bestway 58475 pool part/accessory Filter media Bestway 58475 pool part/accessory Filter media
(show image)
58475 Flowclear Polysphere
Bestway 58012 pool part/accessory Filter pump cartridge Bestway 58012 pool part/accessory Filter pump cartridge
(show image)
58012 Filter Cartridge III
Gre

Gre AR125 pool part/accessory Cartridge filter pump
(show image)
AR125 AR125
Country Distributor
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)