location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 1300 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1300
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1334A
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 183176
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:10:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 May 2005
Product end of life date
Bullet Points HP LaserJet 1300 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A4 19 ppm
  • - Duplex printing
  • - Maximum duty cycle: 10000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 125 sheets
  • - Internal memory: 16 MB Built-in processor 133 MHz
Guarantee: http://www.hp.com/support/lj1300

1 year standard bench repair and return (HP/dealer). Upgrade standardwith optional HP Supportpacks to 3 years (not included)
Long product name HP LaserJet 1300 1200 x 1200 DPI A4 :
The short editorial description of HP LaserJet 1300 1200 x 1200 DPI A4

1200 x 1200 dpi, 19ppm, Duplex Print, Motorola Coldfire 133 MHz, 57 dB(A), USB 2.0, 8.6kg
More>>>
HP LaserJet 1300 1200 x 1200 DPI A4:
The official marketing text of HP LaserJet 1300 1200 x 1200 DPI A4 as supplied by the manufacturer

hp LaserJet 1300 printer, hp smart print cartridge (in protective bag), getting started guide, software and electronic user guide on CD-ROM, power cord, printer media input tray, printer priority media input tray, parallel LIO adapter

For the user that seeks fast, reliable and compatible personal monochrome laser printing, the HP LaserJet 1300 offers all that businesses need. It is easy to use, easy to manage in networks, and offers flexible paper handling at low running cost.
Promote your business effectively with the HP LaserJet 1300 series printer. With this network capable, flexible and compatible black and white printer you can produce business documents reliably and its compact desktop design fits most work spaces.

- Fast speeds for personal printing.
- The instant-on fuser produces the first printed page in just 8 seconds.
- Broad connections and support of most operating systems enables printer sharing in diverse offices.

Short summary description HP LaserJet 1300 1200 x 1200 DPI A4:
This short summary of the HP LaserJet 1300 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 1300, Laser, 1200 x 1200 DPI, A4, 19 ppm, Duplex printing, Gray

Long summary description HP LaserJet 1300 1200 x 1200 DPI A4:
This is an auto-generated long summary of HP LaserJet 1300 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet 1300. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 10000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 19 ppm, Duplex printing. Product color: Gray

Printing
Duplex printing mode
Manual
Print speed (black, draft quality, A4/US Letter)
14 ppm
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
19 ppm
Time to first page (black, normal)
8 s
Economical printing
Yes
Features
Maximum duty cycle *
10000 pages per month
Printing colors *
Black
Number of print cartridges *
1
Page description languages *
PCL 5e, PCL 6, PostScript 2
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
125 sheets
Paper input type
Paper tray
Maximum input capacity
510 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Heavy media, Labels, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Executive, Legal, Letter
JIS B-series sizes (B0...B9)
B5
Paper tray media weight
60 - 105 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
16 MB
Performance
Maximum internal memory
80 MB
Memory slots
1
Built-in processor
Yes
Processor family
Motorola Coldfire
Processor frequency
133 MHz
Noise level (idle)
57 dB
Design
Product color *
Gray
Built-in display *
No
Certification
EU (EMC Directive 89/336/EEC), ISE Countries (CISPR 22), Poland (B-Mark-CISPR 22), Russia (GOST-CISPR 22)
Power
Power consumption (max)
320 W
Power consumption (PowerSave)
7 W
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 95, Windows 98, Windows NT, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 8.6, Mac OS 9.0, Mac OS 9.1, Mac OS 9.2
Minimum storage drive space
140 MB
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
10 - 80%
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
19.7" (500 mm)
Depth
15.7" (400 mm)
Height
17.7" (450 mm)
Weight
19 lbs (8.6 kg)
Packaging content
Drivers included
Yes
Manual
Yes
Cables included
AC
Bundled software
HP Printer Software on CD-ROM includes HP Installer/uninstaller, drivers - HP PCL 5e, HP PCL 6, HP Postscript level 2 emulation, HP Toolbox for diagnostic status and configuration, Embedded Web Server, help, documentation.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 16:33:09
Uk has collected 5 expert reviews for HP LaserJet 1300 1200 x 1200 DPI A4 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
zdnet.co.uk
Updated:
2011-09-26 16:32:53
The LaserJet 1300 offers fast prints and a lot of expansion options for a home office or a small business. Unfortunately, its print quality fails to measure up to the rest of its attributes.
73%
pcauthority.com.au
Updated:
2011-11-04 15:20:58
A nice small footprint, which is an advantage in small office spaces, is the order of the day with HP?s offering to the mono marketplace. The LaserJet 1300 produced high quality text, with above average readability even on a grey background and at small...
0%
hardwarecentral.com
Updated:
2011-09-26 16:33:07
This months example -- at least in hardware marketing, though youll also be seeing a lot of Hilary Duff and Hugo Weaving -- is...
0%
Country Distributor
United Kingdom 1 distributor(s)