location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-PMK65K Fuser Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML-PMK65K Fuser Kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS498A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628475032 show
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110898
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 17:33:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung ML-PMK65K Fuser Kit
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Count on consistently high-quality prints at high speeds with Original HP Long Life Consumables. Help avoid frustrating reprints, wasted supplies, and service calls. Print impressive reports, proposals, brochures, and business documents.
  • - Keep your printer delivering professional-quality pages to represent your business and working documents to generate internal business productivity. HP Long Life Consumables are designed specifically for your MFP.
Long product name Samsung ML-PMK65K Fuser Kit :
The short editorial description of Samsung ML-PMK65K Fuser Kit

ML-PMK65K Fuser Kit
More>>>
Samsung ML-PMK65K Fuser Kit:
The official marketing text of Samsung ML-PMK65K Fuser Kit as supplied by the manufacturer

Enterprise workgroups and SMBs that intend to print high-quality business documents and marketing materials in high volumes.

Print high-quality documents with Original HP Toner Cartridges that were designed for your Samsung printer for worry-free performance. Keep business productivity high and print more with optional high-yield cartridges.[1]

Short summary description Samsung ML-PMK65K Fuser Kit:
This short summary of the Samsung ML-PMK65K Fuser Kit data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ML-PMK65K Fuser Kit, Roller, Gray, Orange, 1 pc(s)

Long summary description Samsung ML-PMK65K Fuser Kit:
This is an auto-generated long summary of Samsung ML-PMK65K Fuser Kit based on the first three specs of the first five spec groups.

Samsung ML-PMK65K Fuser Kit. Type: Roller, Device compatibility: Multifunctional, Brand compatibility: HP, Compatibility: Samsung ML-5510, 6510, Product color: Gray, Orange. Quantity per pack: 1 pc(s)

Features
Type *
Roller
Device compatibility *
Multifunctional
Brand compatibility *
HP
Compatibility *
Samsung ML-5510, 6510
Product color
Gray, Orange
Country of origin
China
HP segment
Business, Home
Weight & dimensions
Weight
34 lbs (15.4 kg)
Packaging data
Quantity per pack *
1 pc(s)
Package width
15.7" (398 mm)
Package depth
7.72" (196 mm)
Package height
9.29" (236 mm)
Package weight
8.47 lbs (3.84 kg)
Technical details
Pallet weight (imperial)
450.45 lbs
Technical details
Master (outer) case gross weight (imperial)
33.86 lbs
Stacking number for pallet
1 pc(s)
Pallet dimensions (W x D x H) (imperial)
47.24 x 39.37 x 67.44"
Pallet dimensions (W x D x H)
47.2 x 39.4 x 67.4" (1200 x 1000 x 1713 mm)
Number of cartons per pallet
12 pc(s)
Logistics data
Quantity per pallet
64 pc(s)
Number of cartons per pallet layer
4 pc(s)
Number of layers per pallet
3 pc(s)
Master (outer) case weight
0.542 oz (15.4 g)
Pallet weight
7.21 oz (204.3 g)
Quantity per master (outer) case
4 pc(s)
Harmonized System (HS) code
84439990
Country Distributor
Nederland 4 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 6 distributor(s)
Danmark 4 distributor(s)
Switzerland 2 distributor(s)
Suomi 3 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
United Arab Emirates 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
Portugal 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)