location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Multibrackets 7350022733725 mobile device charger Black Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Multibrackets Check ‘Multibrackets’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7350022733725
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7350022733725
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Multibrackets’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Multibrackets: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157453
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Guarantee: 1 year
Long product name Multibrackets 7350022733725 mobile device charger Black Indoor :
The short editorial description of Multibrackets 7350022733725 mobile device charger Black Indoor

M Charger Module Nokia 2
More>>>
Multibrackets 7350022733725 mobile device charger Black Indoor:
The official marketing text of Multibrackets 7350022733725 mobile device charger Black Indoor as supplied by the manufacturer

The M Charger Module suits our M Universal Charger Station and can charge any portable devices with suitable kind of input. The M Charger Module can be used together with the charging station or used separately charging the device connected directly to the PC or Mac.

Short summary description Multibrackets 7350022733725 mobile device charger Black Indoor:
This short summary of the Multibrackets 7350022733725 mobile device charger Black Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Multibrackets 7350022733725, Indoor, Black

Long summary description Multibrackets 7350022733725 mobile device charger Black Indoor:
This is an auto-generated long summary of Multibrackets 7350022733725 mobile device charger Black Indoor based on the first three specs of the first five spec groups.

Multibrackets 7350022733725. Charger type: Indoor. Product color: Black

Performance
Charger type *
Indoor
Performance
Compatibility
1255, 1315, 2855i, 2865i, 3152, 3250, 5200, 5500, 6066, 6088, 6102, 6152, 6268, 6275, 7390, E62, N72, N75, 1200, 1208, 1209, 1650, 1680 Classic, 2600 Classic, Classic 2630, 2630, 2680 Slide, 2760, 3109 Classic, 3109, 3110 Classic, 3110 Evolve, 3120 Classic, 3610 Fold, 3500 Classic, 3600 Slide, 5000, 5070, 6216 Classic, 5220, 5300, 5310, 5320, 5630 Xpress Music, 5610, 5700, 5800 Xpress music, 6070, 6080, 6085, 6086, 6101, 6103, 6110 Navigator, 6111, 6120 Classic, 6124, 6125, 6131, 6136, 6151, 6210 Navigator, 6212 Classic, 6220 Classic, 6233, 6234, 6267, 6270, 6280, 6288, 6290, 6300, 6300i, 6301, 6500 Slide, 6555, 6600 Slide, 6600 Fold, 6650 Flip, 7070 Prism, 7210 Supernova, 7310 Supernova, 7360, 7370, 7373, 7390, 7500 Prism, 7510 Supernova, 7610 Supernova, 8800 Sirocco, E50, E51, E61, E61i, E63, E65, E66, E71, E72, E75, E90, N70, N71, N73, N76, N78, N79, N80, N81, N82, N90, N91, N92, N93, N93i, N95, N96, N900, PT-6, 2700 Classic, 2720 Fold, 2730 Classic, 5030 Xpress Radio, 5130 Xpress Music, 5330 Xpress Music, 6260 Slide, 6600i Slide, 6303 Classic, 700 Classic, 6710 Navigator, 6730 classic, 7020, 3155i
Design
Product color *
Black
Weight & dimensions
Weight
1.76 oz (50 g)