Multibrackets logo

Multibrackets 7350022733701 mobile device charger Black Indoor

Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68318
Info modified on:
21 Oct 2022, 10:14:32
End of life date:
01 Aug 2021
Guarantee:
1 year
Long product name Multibrackets 7350022733701 mobile device charger Black Indoor:

M Charger Module Mini USB

Multibrackets 7350022733701 mobile device charger Black Indoor:

The M Charger Module suits our M Universal Charger Station and can charge any portable devices with suitable kind of input. The M Charger Module can be used together with the charging station or used separately charging the device connected directly to the PC or Mac.

Short summary description Multibrackets 7350022733701 mobile device charger Black Indoor:

Multibrackets 7350022733701, Indoor, Black

Long summary description Multibrackets 7350022733701 mobile device charger Black Indoor:

Multibrackets 7350022733701. Charger type: Indoor. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.