location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Multibrackets 7350022733664 mobile device charger Black Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Multibrackets Check ‘Multibrackets’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7350022733664
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7350022733664
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Multibrackets’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Multibrackets: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69427
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Guarantee: 1 year
Long product name Multibrackets 7350022733664 mobile device charger Black Indoor :
The short editorial description of Multibrackets 7350022733664 mobile device charger Black Indoor

M Charger Module Micro USB
More>>>
Multibrackets 7350022733664 mobile device charger Black Indoor:
The official marketing text of Multibrackets 7350022733664 mobile device charger Black Indoor as supplied by the manufacturer

The M Charger Module suits our M Universal Charger Station and can charge any portable devices with suitable kind of input. The M Charger Module can be used together with the charging station or used separately charging the device connected directly to the PC or Mac.

Short summary description Multibrackets 7350022733664 mobile device charger Black Indoor:
This short summary of the Multibrackets 7350022733664 mobile device charger Black Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Multibrackets 7350022733664, Indoor, Black

Long summary description Multibrackets 7350022733664 mobile device charger Black Indoor:
This is an auto-generated long summary of Multibrackets 7350022733664 mobile device charger Black Indoor based on the first three specs of the first five spec groups.

Multibrackets 7350022733664. Charger type: Indoor. Product color: Black

Performance
Charger type *
Indoor
Performance
Compatibility
Tempo E2000, AX830, LX400 Blue, LX 400 Burgundy, UX300, VX8610 decoy, VX9700 Dare, Glimmer UX830, enV2 VX9100, Z6c World edition, Q9h, V8 Dark Pearl Gray, V8 Luxury Edition, V9 Mahogany, V9M Espresso, 6205, 6500 Classic, 7900 Prism, 8600 Luna, 8800 Arte, 8800 Sapphire Arte, PRO-200, PRO-700, V9x, Z9, Rapture Vu30, ROKR E8, Z9, ZINE ZN5, i576, S1, Q9, Krave ZN4, i776, Pearl Flip 8220, Curve 8900, Thunder 9500, Storm 9530, M220, M320, Kindle 2, E1100 Neo, S1300 Melo, S4000 Mako, TREO 800W, TREO PRO 850, N96, N85
Design
Product color *
Black
Weight & dimensions
Weight
1.76 oz (50 g)