location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ G2420HDBE computer monitor 24" 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G2420HDBE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G2420HDBE
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123337
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ G2420HDBE computer monitor 24" 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 24"
  • - Full HD 1920 x 1080 pixels 16:9
  • - 2 ms 300 cd/m² 1000:1
  • - 49 W
Long product name BenQ G2420HDBE computer monitor 24" 1920 x 1080 pixels Full HD Black :
The short editorial description of BenQ G2420HDBE computer monitor 24" 1920 x 1080 pixels Full HD Black

G2420HDBE - 24", 1920 x 1080, 300 cd/m², 1000:1, 2ms
More>>>
BenQ G2420HDBE computer monitor 24" 1920 x 1080 pixels Full HD Black:
The official marketing text of BenQ G2420HDBE computer monitor 24" 1920 x 1080 pixels Full HD Black as supplied by the manufacturer

Now, There's a Perfect Full HD 16:9 Monitor for Everyone!

BenQ invites you to embrace the ultimate Full HD visual enjoyment that’s tailored to complement your personal lifestyle – a full lineup of Full HD 16:9 LCD monitors made to fit your room and your budget perfectly. Here at BenQ, we believe that personal Full HD visual entertainment is the one true luxury that everyone should be able to own. So, indulge yourself in the world of Full HD digital entertainment – whether it’s playing your newest PS3 games, watching your favorite Blu-ray DVDs, or sharing with your loved ones the cherished moments caught by your HD camcorder! With the BenQ Full HD 16:9 LCD monitors, everything is lookin' great!

- 16:9 perfectly displays Full HD.
- 16:10 stretches or distorts images to meet Full HD signal.
- 16:9 allows you to enjoy the entire image.
- 16:10 creates visual interference with the black bars.

Senseye+Photo Image Technology Brings You the Most Optimized Images
BenQ’s exclusive Senseye technology gives you preset modes Standard, Dynamic, Movie, Photo that provide instant optimized settings for different usage scenarios. Senseye+Photo is an enhanced version that adds support for the industry-standard sRGB color space, allowing you to obtain consistent results when you view and manipulate images on a G Series monitor and on other sRGB-compliant devices.

40000:1 DCR (Dynamic Contrast Ratio) Offers You the Finest Details

With a dynamic contrast ratio of 40000:1 to give you splendid image details and clarity in darkened and complex motion pictures: everything becomes more vivid! The 40000:1 DCR automatically adjusts backlight to optimize light levels for each and every scene, and flawlessly renders dark details. This makes movies and video games more enjoyable.

5ms Response Time
5ms response time means that even highly dynamic video is rendered fluidly without ghosting or other artifacts.

RoHS Compliance
BenQ do care about our living environment; all BenQ LCD monitors have RoHS certification (Restriction of the use of certain Hazardous Substances). The RoHS Directive stands for "the restriction of the use of certain hazardous substances in electrical and electronic equipment". This Directive bans the placing on the EU market of new electrical and electronic equipment containing more than agreed levels of lead, cadmium, mercury, hexavalent chromium, polybrominated biphenyl (PBB) and polybrominated diphenyl ether (PBDE) flame retardants.

Short summary description BenQ G2420HDBE computer monitor 24" 1920 x 1080 pixels Full HD Black:
This short summary of the BenQ G2420HDBE computer monitor 24" 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ G2420HDBE, 24", 1920 x 1080 pixels, Full HD, 2 ms, Black

Long summary description BenQ G2420HDBE computer monitor 24" 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of BenQ G2420HDBE computer monitor 24" 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

BenQ G2420HDBE. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Display
Display diagonal *
24"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
2 ms
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
40000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Pixel pitch
0.0107 x 0.0107" (0.272 x 0.272 mm)
Digital horizontal frequency
20 - 83 kHz
Digital vertical frequency
50 - 76 Hz
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product color *
Black
Design
Certification
RoHS
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
HDCP
Yes
AC (power) in
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Power
Power consumption (typical) *
49 W
Power consumption (PowerSave)
1 W
Weight & dimensions
Width (without stand)
22.4" (570 mm)
Depth (without stand)
7.24" (183.9 mm)
Height (without stand)
16.2" (412.6 mm)
Weight (without stand)
10.8 lbs (4.9 kg)
Other features
TV tuner integrated
No
Display viewable area (HxV)
20.9 x 11.8" (531.4 x 298.9 mm)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:15:23
Uk has collected 1 expert review for BenQ G2420HDBE computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%