location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Axis 2100 Network camera + 802.11b Wireless Access device

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Axis Check ‘Axis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2100 Network camera + 802.11b Wireless Access device
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8003-002-01
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Axis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Axis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19502
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Axis 2100 Network camera + 802.11b Wireless Access device :
The short editorial description of Axis 2100 Network camera + 802.11b Wireless Access device

Digital, 24-bit color, 640x480 pixels, up to 10 frames/second, 4.0 mm lens, Motion-JPEG video, 10/100 MBit Ethernet + 802.11b Wireless Access device
More>>>
Short summary description Axis 2100 Network camera + 802.11b Wireless Access device:
This short summary of the Axis 2100 Network camera + 802.11b Wireless Access device data-sheet is auto-generated and uses the product title and the first six key specs.

Axis 2100 Network camera + 802.11b Wireless Access device, CCD, 1/4", 2 MB, 8 MB, 5 - 40 °C, 20 - 80%

Long summary description Axis 2100 Network camera + 802.11b Wireless Access device:
This is an auto-generated long summary of Axis 2100 Network camera + 802.11b Wireless Access device based on the first three specs of the first five spec groups.

Axis 2100 Network camera + 802.11b Wireless Access device. Sensor type: CCD, Optical sensor size: 1/4". Flash memory: 2 MB, Internal memory: 8 MB. Weight: 8.47 oz (240 g). Dimensions (WxDxH): 4.02 x 5.79 x 1.61" (102 x 147 x 41 mm), Compatible operating systems: Windows 98, Windows 2000, Windows XP, Windows NT, Windows ME, Linux, Mac OS and Mac OS X., Networking features: 10BaseT/100BaseTX Ethernet

Brand Image Article code product Stock Price from
Axis

Axis 2100 NETWORK CAMERA 640 x 480 pixels
(show image)
0106-002-01 2100 NETWORK CAMERA 0.00
(excl. VAT)
0 (incl. VAT)