location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SV231DDVDUA KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 Port DVI VGA Dual Monitor KVM Switch USB with Audio & USB 2.0 Hub
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV231DDVDUA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030835725 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 243683
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:34:06
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com SV231DDVDUA user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com SV231DDVDUA KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Number of computers controlled: 2
  • - Keyboard port type: USB Mouse port type: USB Video port type: VGA/DVI-I
  • - WUXGA 1920 x 1200 pixels
  • - Housing material: Steel
  • - 18 W External power adapter
Guarantee: 3 Year Warranty
Long product name StarTech.com SV231DDVDUA KVM switch Black :
The short editorial description of StarTech.com SV231DDVDUA KVM switch Black

StarTech.com 2 Port KVM Switch - DVI and VGA w/ Audio and USB 2.0 Hub – Dual Monitor / Display / Screen KVM Switch - DVI VGA (SV231DDVDUA)
More>>>
StarTech.com SV231DDVDUA KVM switch Black:
The official marketing text of StarTech.com SV231DDVDUA KVM switch Black as supplied by the manufacturer

Share a keyboard and mouse as well as 1 VGA and 1 DVI displays/monitors between 2 multimedia computers

The SV231DDVDUA 2-port Dual Monitor KVM Switch (DVI+VGA) offers a complete multimedia switching solution, letting users control two Dual Display computers using a single USB mouse and keyboard peripheral set.

With support for high-resolution video interfaces, this dual view KVM switch provides one VGA (analog) and one DVI-I port per computer connection, as well as audio switching capability between connected computers.

Delivering versatility for virtually any application, the DVI/VGA KVM switch features an integrated 2-port USB hub that allows connected USB 2.0 peripherals to be shared between connected computers, eliminating the need to purchase duplicate peripherals.

Suitable for any workspace, the dual monitor KVM switch offers a compact desktop KVM design and features a rugged metal chassis that helps ensure durable performance.

Please Note: This KVM switch supports DVI-D (digital) signaling only and it is recommended wherever possible to use DVI-D cabling across all PC to KVM and KVM to Console connections to ensure proper function. Please contact technical support if you require assistance identifying the proper cables.

Backed by a StarTech.com 3-year warranty and free lifetime technical support.

The StarTech.com Advantage

- High-resolution DVI and VGA ports support almost any dual display scenario; even with one DVI + VGA PC, and one dual DVI PC, an adapter can be used with this KVM to support your configuration
- Integrated USB 2.0 hub and Mic/Audio ports allow the user to have full multimedia control of two computers and share USB peripherals eliminating the expense of duplicate devices
- Absolutely no software or drivers required providing a completely OS independent KVM solution

Short summary description StarTech.com SV231DDVDUA KVM switch Black:
This short summary of the StarTech.com SV231DDVDUA KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SV231DDVDUA, 1920 x 1200 pixels, WUXGA, 18 W, Black

Long summary description StarTech.com SV231DDVDUA KVM switch Black:
This is an auto-generated long summary of StarTech.com SV231DDVDUA KVM switch Black based on the first three specs of the first five spec groups.

StarTech.com SV231DDVDUA. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA/DVI-I. HD type: WUXGA, Maximum resolution: 1920 x 1200 pixels, Maximum digital resolution: 1920 x 1200 pixels. Product color: Black, Housing material: Steel, LED indicators: Power. Input voltage: 100-240 V, Input current: 0.8 A, Output voltage: 12 V. Sustainability certificates: RoHS, Compliance certificates: RoHS

Ports & interfaces
Number of computers controlled *
2
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
VGA/DVI-I
Console ports *
3.5mm headphone, DVI-I, VGA (D-Sub)
USB 2.0 ports quantity
4
USB connector type
USB Type-A
Audio connections
Yes
Headphone outputs
3
Number of microphone inputs
3
Performance
HD type *
WUXGA
Maximum resolution *
1920 x 1200 pixels
Maximum digital resolution
1920 x 1200 pixels
DDC2B support
Yes
HDCP
Yes
Daisy chain
No
Number of users
1 user(s)
Design
Rack mounting *
No
Product color *
Black
Housing material
Steel
LED indicators
Power
Mean time between failures (MTBF)
64691 h
Certification
CE, FCC
Display
Built-in display *
No
Power
Input voltage
100-240 V
Input current
0.8 A
Power
Output voltage
12 V
Output current
1.5 A
Power consumption (typical)
18 W
External power adapter
Yes
Power plug type
Type M
Compatible power plug types
AU, EU, UK, US
Sustainability
Sustainability certificates
RoHS
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
6.3" (160 mm)
Depth
6.42" (163 mm)
Height
2.24" (57 mm)
Weight
26.5 oz (750 g)
Packaging data
Package width
11.6" (295 mm)
Package depth
7.83" (199 mm)
Package height
2.83" (72 mm)
Package weight
2.84 lbs (1.29 kg)
Packaging content
Manual
Yes
AC adapter included
Yes
Rubber feet
Yes
Other features
Audio support
Yes
IP control
No
Logistics data
Harmonized System (HS) code
85176200
Brand Image Article code product Stock Price from
StarTech.com SV231DPDDUA KVM switch Black StarTech.com SV231DPDDUA KVM switch Black
(show image)
SV231DPDDUA 2 Port Dual DisplayPort USB KVM Switch with Audio & USB 2.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SV231HDMIUA KVM switch Black StarTech.com SV231HDMIUA KVM switch Black
(show image)
SV231HDMIUA 2 Port USB HDMI KVM Switch with Audio and USB 2.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SV431DDVDUA KVM switch Black StarTech.com SV431DDVDUA KVM switch Black
(show image)
SV431DDVDUA 4 Port DVI VGA Dual Monitor KVM Switch USB with Audio & USB 2.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SV231DD2DUA KVM switch Black StarTech.com SV231DD2DUA KVM switch Black
(show image)
SV231DD2DUA 2 Port Dual DVI USB KVM Switch with Audio & USB 2.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 4 Port StarView DVI with Dual Display KVM switch Black StarTech.com 4 Port StarView DVI with Dual Display KVM switch Black
(show image)
SV421DVIDD 4 Port StarView DVI KVM Switch with Dual Display 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 2 Port StarView DVI with Dual Display KVM switch Black StarTech.com 2 Port StarView DVI with Dual Display KVM switch Black
(show image)
SV221DVIDD 2 Port StarView DVI KVM Switch with Dual Display 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)