location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB3SAB3 USB cable 35.8" (0.91 m) USB A Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3 ft SuperSpeed USB 3.0 Cable A to B - M/M
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB3SAB3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030835923 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99276
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com USB3SAB3 USB cable 35.8" (0.91 m) USB A Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 35.8" (0.91 m)
  • - USB A Male
  • - USB A Male
  • - Blue
Guarantee: Lifetime Warranty
Long product name StarTech.com USB3SAB3 USB cable 35.8" (0.91 m) USB A Blue :
The short editorial description of StarTech.com USB3SAB3 USB cable 35.8" (0.91 m) USB A Blue

StarTech.com 3 ft / 91cm SuperSpeed USB 3.0 Cable A to B - USB 3 A (m) to USB 3 B (m)
More>>>
StarTech.com USB3SAB3 USB cable 35.8" (0.91 m) USB A Blue:
The official marketing text of StarTech.com USB3SAB3 USB cable 35.8" (0.91 m) USB A Blue as supplied by the manufacturer

StarTech.com's 3ft SuperSpeed USB 3.0 cable (A-B, male-male) offers a durable, high quality connection that harnesses the full capability of the USB 3.0 standard.

Designed for next-generation SuperSpeed USB device connections, the 3ft USB 3.0 cable offers a throughput of up to 5Gbps when used with a USB 3.0 host and device - an astounding 10x the capability of USB 2.0 (480Mbps).

Our 3ft USB 3.0 cable features high quality Shielded Twisted Pair (STP) construction, helping to prevent electro-magnetic interference and ensuring reliable data communication.

The 3ft USB 3.0 cable is backed by our Lifetime Warranty, providing guaranteed quality and reliability.

The StarTech.com Advantage

- Replace worn-out or missing USB cables with this high quality, 3ft SuperSpeed USB 3.0 Cable A to B - M/M
- Easy to use and install
- Backed by StarTech.com's lifetime warranty

Short summary description StarTech.com USB3SAB3 USB cable 35.8" (0.91 m) USB A Blue:
This short summary of the StarTech.com USB3SAB3 USB cable 35.8" (0.91 m) USB A Blue data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USB3SAB3, 35.8" (0.91 m), USB A, USB A, Male/Male, Blue

Long summary description StarTech.com USB3SAB3 USB cable 35.8" (0.91 m) USB A Blue:
This is an auto-generated long summary of StarTech.com USB3SAB3 USB cable 35.8" (0.91 m) USB A Blue based on the first three specs of the first five spec groups.

StarTech.com USB3SAB3. Cable length: 35.8" (0.91 m). Connector 1: USB A, Connector 2: USB A, Connector gender: Male/Male, Product color: Blue

Features
Connector 1 *
USB A
Connector 2 *
USB A
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
Product color *
Blue
Weight & dimensions
Cable length *
35.8" (0.91 m)
Weight & dimensions
Weight
2.12 oz (60 g)
Packaging data
Package width
7.87" (200 mm)
Package depth
8.66" (220 mm)
Package height
0.394" (10 mm)
Package weight
2.05 oz (58 g)
Logistics data
Harmonized System (HS) code
84733080
Brand Image Article code product Stock Price from
StarTech.com USB3SEXT6BK USB cable USB 3.2 Gen 1 (3.1 Gen 1) 70.9" (1.8 m) USB A Black StarTech.com USB3SEXT6BK USB cable USB 3.2 Gen 1 (3.1 Gen 1) 70.9" (1.8 m) USB A Black
(show image)
USB3SEXT6BK 6 ft Black SuperSpeed USB 3.0 Extension Cable A to A - M/F 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com USB3SAA6 USB cable 72" (1.83 m) USB A Blue StarTech.com USB3SAA6 USB cable 72" (1.83 m) USB A Blue
(show image)
USB3SAA6 6 ft SuperSpeed USB 3.0 Cable A to A - M/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com USB3SAB10 USB cable 120.1" (3.05 m) USB A USB B Blue StarTech.com USB3SAB10 USB cable 120.1" (3.05 m) USB A USB B Blue
(show image)
USB3SAB10 10 ft SuperSpeed USB 3.0 Cable A to B - M/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com USB3SAB6 USB cable 72" (1.83 m) USB A Blue StarTech.com USB3SAB6 USB cable 72" (1.83 m) USB A Blue
(show image)
USB3SAB6 6 ft SuperSpeed USB 3.0 Cable A to B - M/M 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)