Silicon Power logo

Silicon Power Power S105 Lithium Polymer (LiPo) 10000 mAh Champagne

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65168
Info modified on:
14 Mar 2024, 19:52:13
Bullet Points Silicon Power Power S105 Lithium Polymer (LiPo) 10000 mAh Champagne:
  • - Ultra-slim
  • - Stylish metal case
  • - Micro-B and Lightning connector
  • - Charges 3.5 smartphones
  • - Multi-level protection for safest use
  • - High quality Li-polymer battery
  • - Up to 2 million USD product liability insurance
Guarantee:
13 months
Long product name Silicon Power Power S105 Lithium Polymer (LiPo) 10000 mAh Champagne:

Power S105, 10000 mAh, DC 5V/2.1A, Light Blue

Short summary description Silicon Power Power S105 Lithium Polymer (LiPo) 10000 mAh Champagne:

Silicon Power Power S105, 10000 mAh, Lithium Polymer (LiPo), Champagne

Long summary description Silicon Power Power S105 Lithium Polymer (LiPo) 10000 mAh Champagne:

Silicon Power Power S105. Battery capacity: 10000 mAh, Battery technology: Lithium Polymer (LiPo). USB Type-A output ports: 1. Output current: 2.1 A. Product color: Champagne

Video
Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.